Visual Sound, Inc. Studio Condenser Microphone C-3

Description
Behringer Audio - Dual-Diaphragm Studio Condenser Microphone Introducing the Professional Condenser Microphone C-3 from BEHRINGEROur latest dual-diaphragm condenser microphone C-3 is ideal for high-quality studio recording and live applications. The selectable omnidirectional and cardioid and figure-eight pickup patterns offer ultimate versatility needed to professionally record vocals and acoustic instruments. The C-3 holds a pressure-gradient transducer with a shock-mounted dual-diaphragm capsule. Its ultra-high sound resolution and flat frequency response rival those of microphones with much higher price tags. It also includes an LED that indicates phantom power operation and a gold-plated XLR output connector to ensure highest signal integrity. The C-3 comes with extensive accessories such as swivel stand and transport case. The C-3 represents state-of-the-art technology at a price that is simply unheard of.
Description
Behringer Audio - Dual-Diaphragm Studio Condenser Microphone Introducing the Professional Condenser Microphone C-3 from BEHRINGEROur latest dual-diaphragm condenser microphone C-3 is ideal for high-quality studio recording and live applications. The selectable omnidirectional and cardioid and figure-eight pickup patterns offer ultimate versatility needed to professionally record vocals and acoustic instruments. The C-3 holds a pressure-gradient transducer with a shock-mounted dual-diaphragm capsule. Its ultra-high sound resolution and flat frequency response rival those of microphones with much higher price tags. It also includes an LED that indicates phantom power operation and a gold-plated XLR output connector to ensure highest signal integrity. The C-3 comes with extensive accessories such as swivel stand and transport case. The C-3 represents state-of-the-art technology at a price that is simply unheard of.

Suppliers

Company
Product
Description
Supplier Links
Studio Condenser Microphone - C-3 - Visual Sound, Inc.
Broomall, PA, USA
Studio Condenser Microphone
C-3
Studio Condenser Microphone C-3
Behringer Audio - Dual-Diaphragm Studio Condenser Microphone Introducing the Professional Condenser Microphone C-3 from BEHRINGEROur latest dual-diaphragm condenser microphone C-3 is ideal for high-quality studio recording and live applications. The selectable omnidirectional and cardioid and figure-eight pickup patterns offer ultimate versatility needed to professionally record vocals and acoustic instruments. The C-3 holds a pressure-gradient transducer with a shock-mounted dual-diaphragm capsule. Its ultra-high sound resolution and flat frequency response rival those of microphones with much higher price tags. It also includes an LED that indicates phantom power operation and a gold-plated XLR output connector to ensure highest signal integrity. The C-3 comes with extensive accessories such as swivel stand and transport case. The C-3 represents state-of-the-art technology at a price that is simply unheard of.

Behringer Audio - Dual-Diaphragm Studio Condenser Microphone

Introducing the Professional Condenser Microphone C-3 from BEHRINGEROur latest dual-diaphragm condenser microphone C-3 is ideal for high-quality studio recording and live applications. The selectable omnidirectional and cardioid and figure-eight pickup patterns offer ultimate versatility needed to professionally record vocals and acoustic instruments. The C-3 holds a pressure-gradient transducer with a shock-mounted dual-diaphragm capsule. Its ultra-high sound resolution and flat frequency response rival those of microphones with much higher price tags. It also includes an LED that indicates phantom power operation and a gold-plated XLR output connector to ensure highest signal integrity. The C-3 comes with extensive accessories such as swivel stand and transport case. The C-3 represents state-of-the-art technology at a price that is simply unheard of.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C-3
Product Name Studio Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - WM7216IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details