Visual Sound, Inc. Side-Address Cardioid Studio Microphone C 2000B

Description
AKG Acoustics, U.S. The C2000Bis an innovative side-address condenser microphone designed for recording or for sound reinfocement. It has an almost ruler-flat response providing a crystal-clear, "up-front" sound with excellent frequency response extension. In addition, it has a switchable bass rolloff filter for eliminating proximity effect, and a - 10dB preattenuation pad, so that the microphone can be used in all recording or live miking applications. The C2000B comes complete with an H 85 shock mount in a metal sound tools carrying case. Almost ruler-flat response providing a crystal-clear, "up-front" sound Switchable bass roll-off filter for minimizing proximity effect 10dB pre-attenuation pad, so that the microphone can be used for all recording or live miking applications Built-in pop screen reduces unwanted noise Comes with H85 shock mount and external foam windscreen Precision-built in Vienna, Austria and backed by a three-year parts and labor warranty
Description
AKG Acoustics, U.S. The C2000Bis an innovative side-address condenser microphone designed for recording or for sound reinfocement. It has an almost ruler-flat response providing a crystal-clear, "up-front" sound with excellent frequency response extension. In addition, it has a switchable bass rolloff filter for eliminating proximity effect, and a - 10dB preattenuation pad, so that the microphone can be used in all recording or live miking applications. The C2000B comes complete with an H 85 shock mount in a metal sound tools carrying case. Almost ruler-flat response providing a crystal-clear, "up-front" sound Switchable bass roll-off filter for minimizing proximity effect 10dB pre-attenuation pad, so that the microphone can be used for all recording or live miking applications Built-in pop screen reduces unwanted noise Comes with H85 shock mount and external foam windscreen Precision-built in Vienna, Austria and backed by a three-year parts and labor warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Side-Address Cardioid Studio Microphone
C 2000B
Side-Address Cardioid Studio Microphone C 2000B
AKG Acoustics, U.S. The C2000Bis an innovative side-address condenser microphone designed for recording or for sound reinfocement. It has an almost ruler-flat response providing a crystal-clear, "up-front" sound with excellent frequency response extension. In addition, it has a switchable bass rolloff filter for eliminating proximity effect, and a - 10dB preattenuation pad, so that the microphone can be used in all recording or live miking applications. The C2000B comes complete with an H 85 shock mount in a metal sound tools carrying case. Almost ruler-flat response providing a crystal-clear, "up-front" sound Switchable bass roll-off filter for minimizing proximity effect 10dB pre-attenuation pad, so that the microphone can be used for all recording or live miking applications Built-in pop screen reduces unwanted noise Comes with H85 shock mount and external foam windscreen Precision-built in Vienna, Austria and backed by a three-year parts and labor warranty

AKG Acoustics, U.S.

The C2000Bis an innovative side-address condenser microphone designed for recording or for sound reinfocement. It has an almost ruler-flat response providing a crystal-clear, "up-front" sound with excellent frequency response extension. In addition, it has a switchable bass rolloff filter for eliminating proximity effect, and a - 10dB preattenuation pad, so that the microphone can be used in all recording or live miking applications. The C2000B comes complete with an H 85 shock mount in a metal sound tools carrying case.

  • Almost ruler-flat response providing a crystal-clear, "up-front" sound
  • Switchable bass roll-off filter for minimizing proximity effect
  • 10dB pre-attenuation pad, so that the microphone can be used for all recording or live miking applications
  • Built-in pop screen reduces unwanted noise
  • Comes with H85 shock mount and external foam windscreen
  • Precision-built in Vienna, Austria and backed by a three-year parts and labor warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 2000B
Product Name Side-Address Cardioid Studio Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details