Visual Sound, Inc. 8 Channel Amplifier C 20:8X

Description
Lab.gruppen The C 20:8X is the largest 8-channel amplifier in the C Series family, delivering an impressive 8 x 250 W* at 4 ohms, 8 ohms, 16 ohms or 70 Vrms (500 W at 100 Vrms is available by bridging two channels) from a 2U chassis.
Description
Lab.gruppen The C 20:8X is the largest 8-channel amplifier in the C Series family, delivering an impressive 8 x 250 W* at 4 ohms, 8 ohms, 16 ohms or 70 Vrms (500 W at 100 Vrms is available by bridging two channels) from a 2U chassis.

Suppliers

Company
Product
Description
Supplier Links
8 Channel Amplifier - C 20:8X - Visual Sound, Inc.
Broomall, PA, USA
8 Channel Amplifier
C 20:8X
8 Channel Amplifier C 20:8X
Lab.gruppen The C 20:8X is the largest 8-channel amplifier in the C Series family, delivering an impressive 8 x 250 W* at 4 ohms, 8 ohms, 16 ohms or 70 Vrms (500 W at 100 Vrms is available by bridging two channels) from a 2U chassis.

Lab.gruppen

The C 20:8X is the largest 8-channel amplifier in the C Series family, delivering an impressive 8 x 250 W* at 4 ohms, 8 ohms, 16 ohms or 70 Vrms (500 W at 100 Vrms is available by bridging two channels) from a 2U chassis.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number C 20:8X
Product Name 8 Channel Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details