Visual Sound, Inc. Mid-Power 4 Channel Amplifier C 16:4

Description
Lab.gruppen The C 16:4 is one of two mid-power 4-channel amplifiers in the C Series family with 400 W per channel delivered at 8 ohms loads; nevertheless it includes all the features and benefits of its more powerful companions. Unprecedented power density Four Channels Lo-Z or Hi-Z (70V/100V) Patented Class TD amplifier topology Voltage Peak Limiter (VPL ) Phoenix-type input connectors Screw terminal output connectors Comprehensive protection and warning Efficient and uniform Intercooler® cooling NomadLink® network ready
Description
Lab.gruppen The C 16:4 is one of two mid-power 4-channel amplifiers in the C Series family with 400 W per channel delivered at 8 ohms loads; nevertheless it includes all the features and benefits of its more powerful companions. Unprecedented power density Four Channels Lo-Z or Hi-Z (70V/100V) Patented Class TD amplifier topology Voltage Peak Limiter (VPL ) Phoenix-type input connectors Screw terminal output connectors Comprehensive protection and warning Efficient and uniform Intercooler® cooling NomadLink® network ready

Suppliers

Company
Product
Description
Supplier Links
Mid-Power 4 Channel Amplifier - C 16:4 - Visual Sound, Inc.
Broomall, PA, USA
Mid-Power 4 Channel Amplifier
C 16:4
Mid-Power 4 Channel Amplifier C 16:4
Lab.gruppen The C 16:4 is one of two mid-power 4-channel amplifiers in the C Series family with 400 W per channel delivered at 8 ohms loads; nevertheless it includes all the features and benefits of its more powerful companions. Unprecedented power density Four Channels Lo-Z or Hi-Z (70V/100V) Patented Class TD amplifier topology Voltage Peak Limiter (VPL ) Phoenix-type input connectors Screw terminal output connectors Comprehensive protection and warning Efficient and uniform Intercooler® cooling NomadLink® network ready

Lab.gruppen

The C 16:4 is one of two mid-power 4-channel amplifiers in the C Series family with 400 W per channel delivered at 8 ohms loads; nevertheless it includes all the features and benefits of its more powerful companions.

  • Unprecedented power density
  • Four Channels
  • Lo-Z or Hi-Z (70V/100V)
  • Patented Class TD amplifier topology
  • Voltage Peak Limiter (VPL )
  • Phoenix-type input connectors
  • Screw terminal output connectors
  • Comprehensive protection and warning
  • Efficient and uniform Intercooler® cooling
  • NomadLink® network ready
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number C 16:4
Product Name Mid-Power 4 Channel Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Monoblock Class D Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - HD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details