Visual Sound, Inc. 4 Channel Amplifier C 10:4X

Description
Lab.gruppen The C 10:4X is a versatile 4-channel amplifier, delivering 4 x 250 W* at 4 ohms, 8 ohms, 16 ohms or 70 Vrms (500 W at 100 Vrms is available by bridging two channels) from a 2U chassis. Four channels in 2U High continuous output power of 250 W per channel at 70 V, 4 ohms, 8 ohms, and 16 ohms All channels individually selectable for lo-Z or hi-Z Patented output stage based on Class D topology High efficiency for lower thermal stress General Purpose Input/Output (GPIO) NomadLink® network ready Universal Power Factor Corrected PSU with IEC inlet Efficient cooling Comprehensive circuit protection and fault indication Phoenix-style input connectors and barrier strip output connectors
Description
Lab.gruppen The C 10:4X is a versatile 4-channel amplifier, delivering 4 x 250 W* at 4 ohms, 8 ohms, 16 ohms or 70 Vrms (500 W at 100 Vrms is available by bridging two channels) from a 2U chassis. Four channels in 2U High continuous output power of 250 W per channel at 70 V, 4 ohms, 8 ohms, and 16 ohms All channels individually selectable for lo-Z or hi-Z Patented output stage based on Class D topology High efficiency for lower thermal stress General Purpose Input/Output (GPIO) NomadLink® network ready Universal Power Factor Corrected PSU with IEC inlet Efficient cooling Comprehensive circuit protection and fault indication Phoenix-style input connectors and barrier strip output connectors

Suppliers

Company
Product
Description
Supplier Links
4 Channel Amplifier - C 10:4X - Visual Sound, Inc.
Broomall, PA, USA
4 Channel Amplifier
C 10:4X
4 Channel Amplifier C 10:4X
Lab.gruppen The C 10:4X is a versatile 4-channel amplifier, delivering 4 x 250 W* at 4 ohms, 8 ohms, 16 ohms or 70 Vrms (500 W at 100 Vrms is available by bridging two channels) from a 2U chassis. Four channels in 2U High continuous output power of 250 W per channel at 70 V, 4 ohms, 8 ohms, and 16 ohms All channels individually selectable for lo-Z or hi-Z Patented output stage based on Class D topology High efficiency for lower thermal stress General Purpose Input/Output (GPIO) NomadLink® network ready Universal Power Factor Corrected PSU with IEC inlet Efficient cooling Comprehensive circuit protection and fault indication Phoenix-style input connectors and barrier strip output connectors

Lab.gruppen

The C 10:4X is a versatile 4-channel amplifier, delivering 4 x 250 W* at 4 ohms, 8 ohms, 16 ohms or 70 Vrms (500 W at 100 Vrms is available by bridging two channels) from a 2U chassis.

  • Four channels in 2U
  • High continuous output power of 250 W per channel at 70 V, 4 ohms, 8 ohms, and 16 ohms
  • All channels individually selectable for lo-Z or hi-Z
  • Patented output stage based on Class D topology
  • High efficiency for lower thermal stress
  • General Purpose Input/Output (GPIO)
  • NomadLink® network ready
  • Universal Power Factor Corrected PSU with IEC inlet
  • Efficient cooling
  • Comprehensive circuit protection and fault indication
  • Phoenix-style input connectors and barrier strip output connectors
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number C 10:4X
Product Name 4 Channel Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details