Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
VISUAL SOUND, INC.
BWX SC 15-8 NEO -- 15-INCH BWX SC SERIES NEO DRIVER
Visual Sound, Inc.
15-Inch BWX SC Series Neo Driver
BWX SC 15-8 NEO
Description
Peavey Electronics 15" BWX SC Series Neo Driver
Visual Sound, Inc.
Done
Description
Peavey Electronics 15" BWX SC Series Neo Driver
Suppliers
Company
Product
Description
Supplier Links
Visual Sound, Inc.
Broomall, PA, USA
15-Inch BWX SC Series Neo Driver
BWX SC 15-8 NEO
15-Inch BWX SC Series Neo Driver
BWX SC 15-8 NEO
Peavey Electronics 15" BWX SC Series Neo Driver
Peavey Electronics
15" BWX SC Series Neo Driver
Supplier's Site
Technical Specifications
Visual Sound, Inc.
Product Category
Speakers
Product Number
BWX SC 15-8 NEO
Product Name
15-Inch BWX SC Series Neo Driver
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
G-SPA Global Series® Hazardous Location Amplified Speakers
G-SPA-MV-T-R
Specs
SPL
110 dB
Nominal Power
15 watts
Size
8.47 inch (215 mm)
View Details
RS Components, Ltd.
Speakers
3643228
Specs
SPL
85 dB
Size
5.91 inch (150 mm)
View Details
JL Audio, Inc.
2-Way Component System: 6-inch (150 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter
VR600-CSi
Specs
Application
Automotive
View Details
Tymphany Corporation
TC Full range, 2" (50 mm), paper cone, NdFeB motor, steel basket, 4 ohm
TC6FC00-04
Specs
Nominal Power
15 watts
Sensitivity
86.1 dB
Resonance Frequency
181 Hz
View Details
2
suppliers