Visual Sound, Inc. 10-Inch BWX SC Series Neo Driver BWX SC 10-8 NEO

Description
Peavey Electronics 10" BWX SC Series Neo Driver
Description
Peavey Electronics 10" BWX SC Series Neo Driver

Suppliers

Company
Product
Description
Supplier Links
10-Inch BWX SC Series Neo Driver - BWX SC 10-8 NEO - Visual Sound, Inc.
Broomall, PA, USA
10-Inch BWX SC Series Neo Driver
BWX SC 10-8 NEO
10-Inch BWX SC Series Neo Driver BWX SC 10-8 NEO
Peavey Electronics 10" BWX SC Series Neo Driver

Peavey Electronics

10" BWX SC Series Neo Driver

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BWX SC 10-8 NEO
Product Name 10-Inch BWX SC Series Neo Driver
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Loudspeaker - W2-218 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker; MusicAudio
View Details