Visual Sound, Inc. 17" BT Series Multi-Format Color LCD Production Monitor with 120 Hz IPS+ Panel, Built-In Waveform Monitor & Vectorscope BT-LH1760

Description
Panasonic BT Series Multi-Format Color LCD Production Monitor with 120 Hz IPS+ Panel, Built-In Waveform Monitor & Vectorscope The high-performance BT-LH1760 17" LCD production monitor combines an advanced In-Plane Switching panel with outstanding black level and high-end functionality to provide exceptional performance for critical monitoring and viewing. Because it has a 120-Hz double-speed drive, twice that of current LCD monitors, the BT-LH1760 handles fast motion content exceptionally well and reduces image blur to a level never before seen in a professional LCD display. Designed with a 3D Look Up Table (LUT) and 10-bit image processing, this AC/DC high definition monitor delivers a remarkable picture that will give you the edge in the studio or in the field. The LH1760 is equipped with a built-in waveform monitor and Vectorscope, as well as five function buttons that assure quick access to value-added features such as pixel-to-pixel display, cross hatch, split screen, audio level meters, time code and closed caption (from video) displays. With a rugged diecast aluminum frame, low power consumption and quiet operation, the LH1760 is ideal for a wide range of HD production applications in the studio or the field. 120 HZ Drive circuit, IPS+ Panel reduces motion blur 1280 x 768 Resolution (Industry Standard for 17") WFM (displaying all picture lines) Vectorscope from HD-SDI, SDI (displaying all picture lines) Time Code and Closed Caption capable Embedded Audio is standard, not an option DVI-D input and two HD-SDI/SDI Auto switching Inputs 3D LUT (Look Up Table) and 10 Bit image processing for accurate color reproduction Headphone Output can output Embedded Audio & Audio Level Meter from HD-SDI, SDI Pixel to Pixel Matching, Split Screen/Freeze Frame (live input vs. freeze frame) Quiet operation (No Cooling Fan needed due to lower Energy Consumption) Higher Contrast, Improved Black Level Five Function buttons for easy access to functions! 176° Horizontal and Vertical viewing angle Desk Stand Included, built-in AC/DC power supply
Description
Panasonic BT Series Multi-Format Color LCD Production Monitor with 120 Hz IPS+ Panel, Built-In Waveform Monitor & Vectorscope The high-performance BT-LH1760 17" LCD production monitor combines an advanced In-Plane Switching panel with outstanding black level and high-end functionality to provide exceptional performance for critical monitoring and viewing. Because it has a 120-Hz double-speed drive, twice that of current LCD monitors, the BT-LH1760 handles fast motion content exceptionally well and reduces image blur to a level never before seen in a professional LCD display. Designed with a 3D Look Up Table (LUT) and 10-bit image processing, this AC/DC high definition monitor delivers a remarkable picture that will give you the edge in the studio or in the field. The LH1760 is equipped with a built-in waveform monitor and Vectorscope, as well as five function buttons that assure quick access to value-added features such as pixel-to-pixel display, cross hatch, split screen, audio level meters, time code and closed caption (from video) displays. With a rugged diecast aluminum frame, low power consumption and quiet operation, the LH1760 is ideal for a wide range of HD production applications in the studio or the field. 120 HZ Drive circuit, IPS+ Panel reduces motion blur 1280 x 768 Resolution (Industry Standard for 17") WFM (displaying all picture lines) Vectorscope from HD-SDI, SDI (displaying all picture lines) Time Code and Closed Caption capable Embedded Audio is standard, not an option DVI-D input and two HD-SDI/SDI Auto switching Inputs 3D LUT (Look Up Table) and 10 Bit image processing for accurate color reproduction Headphone Output can output Embedded Audio & Audio Level Meter from HD-SDI, SDI Pixel to Pixel Matching, Split Screen/Freeze Frame (live input vs. freeze frame) Quiet operation (No Cooling Fan needed due to lower Energy Consumption) Higher Contrast, Improved Black Level Five Function buttons for easy access to functions! 176° Horizontal and Vertical viewing angle Desk Stand Included, built-in AC/DC power supply

Suppliers

Company
Product
Description
Supplier Links
17
Broomall, PA, USA
17" BT Series Multi-Format Color LCD Production Monitor with 120 Hz IPS+ Panel, Built-In Waveform Monitor & Vectorscope
BT-LH1760
17" BT Series Multi-Format Color LCD Production Monitor with 120 Hz IPS+ Panel, Built-In Waveform Monitor & Vectorscope BT-LH1760
Panasonic BT Series Multi-Format Color LCD Production Monitor with 120 Hz IPS+ Panel, Built-In Waveform Monitor & Vectorscope The high-performance BT-LH1760 17" LCD production monitor combines an advanced In-Plane Switching panel with outstanding black level and high-end functionality to provide exceptional performance for critical monitoring and viewing. Because it has a 120-Hz double-speed drive, twice that of current LCD monitors, the BT-LH1760 handles fast motion content exceptionally well and reduces image blur to a level never before seen in a professional LCD display. Designed with a 3D Look Up Table (LUT) and 10-bit image processing, this AC/DC high definition monitor delivers a remarkable picture that will give you the edge in the studio or in the field. The LH1760 is equipped with a built-in waveform monitor and Vectorscope, as well as five function buttons that assure quick access to value-added features such as pixel-to-pixel display, cross hatch, split screen, audio level meters, time code and closed caption (from video) displays. With a rugged diecast aluminum frame, low power consumption and quiet operation, the LH1760 is ideal for a wide range of HD production applications in the studio or the field. 120 HZ Drive circuit, IPS+ Panel reduces motion blur 1280 x 768 Resolution (Industry Standard for 17") WFM (displaying all picture lines) Vectorscope from HD-SDI, SDI (displaying all picture lines) Time Code and Closed Caption capable Embedded Audio is standard, not an option DVI-D input and two HD-SDI/SDI Auto switching Inputs 3D LUT (Look Up Table) and 10 Bit image processing for accurate color reproduction Headphone Output can output Embedded Audio & Audio Level Meter from HD-SDI, SDI Pixel to Pixel Matching, Split Screen/Freeze Frame (live input vs. freeze frame) Quiet operation (No Cooling Fan needed due to lower Energy Consumption) Higher Contrast, Improved Black Level Five Function buttons for easy access to functions! 176° Horizontal and Vertical viewing angle Desk Stand Included, built-in AC/DC power supply

Panasonic

BT Series Multi-Format Color LCD Production Monitor with 120 Hz IPS+ Panel, Built-In Waveform Monitor & Vectorscope

The high-performance BT-LH1760 17" LCD production monitor combines an advanced In-Plane Switching panel with outstanding black level and high-end functionality to provide exceptional performance for critical monitoring and viewing. Because it has a 120-Hz double-speed drive, twice that of current LCD monitors, the BT-LH1760 handles fast motion content exceptionally well and reduces image blur to a level never before seen in a professional LCD display. Designed with a 3D Look Up Table (LUT) and 10-bit image processing, this AC/DC high definition monitor delivers a remarkable picture that will give you the edge in the studio or in the field.
The LH1760 is equipped with a built-in waveform monitor and Vectorscope, as well as five function buttons that assure quick access to value-added features such as pixel-to-pixel display, cross hatch, split screen, audio level meters, time code and closed caption (from video) displays. With a rugged diecast aluminum frame, low power consumption and quiet operation, the LH1760 is ideal for a wide range of HD production applications in the studio or the field.

  • 120 HZ Drive circuit, IPS+ Panel reduces motion blur
  • 1280 x 768 Resolution (Industry Standard for 17")
  • WFM (displaying all picture lines)
  • Vectorscope from HD-SDI, SDI (displaying all picture lines)
  • Time Code and Closed Caption capable
  • Embedded Audio is standard, not an option
  • DVI-D input and two HD-SDI/SDI Auto switching Inputs
  • 3D LUT (Look Up Table) and 10 Bit image processing for accurate color reproduction
  • Headphone Output can output Embedded Audio & Audio Level Meter from HD-SDI, SDI
  • Pixel to Pixel Matching, Split Screen/Freeze Frame (live input vs. freeze frame)
  • Quiet operation (No Cooling Fan needed due to lower Energy Consumption)
  • Higher Contrast, Improved Black Level
  • Five Function buttons for easy access to functions!
  • 176° Horizontal and Vertical viewing angle
  • Desk Stand Included, built-in AC/DC power supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number BT-LH1760
Product Name 17" BT Series Multi-Format Color LCD Production Monitor with 120 Hz IPS+ Panel, Built-In Waveform Monitor & Vectorscope
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2256208 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
10.1
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Remote Digital Display - SITRANS RD150 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA or HART
View Details