Shenzhen Topway Technology Co., Ltd. Resistive Touch 10.4" Color TFT LCD Module 800x600 Screen LMT104SBH01-NNA

Description
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236.0mm x 176.9mm x 7.3mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP
Datasheet
Description
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236.0mm x 176.9mm x 7.3mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistive Touch 10.4
Shenzhen, China
Resistive Touch 10.4" Color TFT LCD Module 800x600 Screen
LMT104SBH01-NNA
Resistive Touch 10.4" Color TFT LCD Module 800x600 Screen LMT104SBH01-NNA
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236.0mm x 176.9mm x 7.3mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP

Resolution:
800x600
Interface:
LVDS
Voltage:
3.3V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
236.0mm x 176.9mm x 7.3mm
Size:
10.4"
Active Area:
211.2mm x 158.4mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Video Displays
Product Number LMT104SBH01-NNA
Product Name Resistive Touch 10.4" Color TFT LCD Module 800x600 Screen
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 712665 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Specs
Monitor Type LCD Display
Input Types Composite; DVI; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
Screen Resolution XGA (1024 x 768)
View Details
Express Plus Series Industrial LCD Display - EXP1910-RL-SA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details