Visual Sound, Inc. 15Pin Male HD DSUB To Screw Terminal Break-Out Board BRK15HD

Description
TecNec Distributing These breakout boards bring all pins of a D-Sub connector out to screw terminal blocks for easy connection and prototyping work. They are available with both male and female connectors. Each pin is also brought to solder pads (5 per pin) at 0.1" spacing, allowing easy addition of standard pin headers. Break out boards are perfect for experimentation and prototype work, as well as for use in the educational laboratory. They are well-suited for work with I/O cards, CNC equipment, and any other device that uses a D-Sub connector. A breakout board is sometimes referred to as a "transition module", "terminal board", or "interface module". Measurements : BRK9 : 2 5/16" W - 2 3/8" L - 3/4" HT BRK9F : same BRK15 : 2 3/8" W - 3 1/8" L - 3/4" HT BRK15HD : 2 3/8" W - 3 1/8" L - 3/4" HT BRK25F : 2 3/8" W - 4 1/2" L - 3/4" HT BRK37 : 2.38" W x 6.0" L
Description
TecNec Distributing These breakout boards bring all pins of a D-Sub connector out to screw terminal blocks for easy connection and prototyping work. They are available with both male and female connectors. Each pin is also brought to solder pads (5 per pin) at 0.1" spacing, allowing easy addition of standard pin headers. Break out boards are perfect for experimentation and prototype work, as well as for use in the educational laboratory. They are well-suited for work with I/O cards, CNC equipment, and any other device that uses a D-Sub connector. A breakout board is sometimes referred to as a "transition module", "terminal board", or "interface module". Measurements : BRK9 : 2 5/16" W - 2 3/8" L - 3/4" HT BRK9F : same BRK15 : 2 3/8" W - 3 1/8" L - 3/4" HT BRK15HD : 2 3/8" W - 3 1/8" L - 3/4" HT BRK25F : 2 3/8" W - 4 1/2" L - 3/4" HT BRK37 : 2.38" W x 6.0" L

Suppliers

Company
Product
Description
Supplier Links
15Pin Male HD DSUB To Screw Terminal Break-Out Board - BRK15HD - Visual Sound, Inc.
Broomall, PA, USA
15Pin Male HD DSUB To Screw Terminal Break-Out Board
BRK15HD
15Pin Male HD DSUB To Screw Terminal Break-Out Board BRK15HD
TecNec Distributing These breakout boards bring all pins of a D-Sub connector out to screw terminal blocks for easy connection and prototyping work. They are available with both male and female connectors. Each pin is also brought to solder pads (5 per pin) at 0.1" spacing, allowing easy addition of standard pin headers. Break out boards are perfect for experimentation and prototype work, as well as for use in the educational laboratory. They are well-suited for work with I/O cards, CNC equipment, and any other device that uses a D-Sub connector. A breakout board is sometimes referred to as a "transition module", "terminal board", or "interface module". Measurements : BRK9 : 2 5/16" W - 2 3/8" L - 3/4" HT BRK9F : same BRK15 : 2 3/8" W - 3 1/8" L - 3/4" HT BRK15HD : 2 3/8" W - 3 1/8" L - 3/4" HT BRK25F : 2 3/8" W - 4 1/2" L - 3/4" HT BRK37 : 2.38" W x 6.0" L

TecNec Distributing

These breakout boards bring all pins of a D-Sub connector out to screw terminal blocks for easy connection and prototyping work. They are available with both male and female connectors. Each pin is also brought to solder pads (5 per pin) at 0.1" spacing, allowing easy addition of standard pin headers.
Break out boards are perfect for experimentation and prototype work, as well as for use in the educational laboratory. They are well-suited for work with I/O cards, CNC equipment, and any other device that uses a D-Sub connector. A breakout board is sometimes referred to as a "transition module", "terminal board", or "interface module".
Measurements :
BRK9 : 2 5/16" W - 2 3/8" L - 3/4" HT
BRK9F : same
BRK15 : 2 3/8" W - 3 1/8" L - 3/4" HT
BRK15HD : 2 3/8" W - 3 1/8" L - 3/4" HT
BRK25F : 2 3/8" W - 4 1/2" L - 3/4" HT BRK37 : 2.38" W x 6.0" L

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number BRK15HD
Product Name 15Pin Male HD DSUB To Screw Terminal Break-Out Board
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details