SCHURTER Inc Msm19 Nx Cs 05A Ai 0Rd Schurter 1241.7026.1121000E

Description
MSM19 NX CS 05A AI 0RD
Description
MSM19 NX CS 05A AI 0RD

Suppliers

Company
Product
Description
Supplier Links
Msm19 Nx Cs 05A Ai 0Rd Schurter - 29Y3030 - Newark, An Avnet Company
Chicago, IL, United States
Msm19 Nx Cs 05A Ai 0Rd Schurter
29Y3030
Msm19 Nx Cs 05A Ai 0Rd Schurter 29Y3030
MSM19 NX CS 05A AI 0RD

MSM19 NX CS 05A AI 0RD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29Y3030
Product Name Msm19 Nx Cs 05A Ai 0Rd Schurter
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
MHF2 Female R/A Connector - ET-MHF2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details