Visual Sound, Inc. Bracket, Adapts EON10 models to OmniMount Bracket BRK10

Description
JBL Professional The BRK10 are black powder-coated, steel plates that provide a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-b... The BRK10 are black powder-coated, steel plates that provide a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-bearing capacity. For use with JBL EON10, EON10P and EON10 G2 Compatible with OmniMount 60 series brackets and WQF-20, WQF-Z, WQF-20T, WQF-T, VM-1, VM-2, WTT-20, WTT-Z, WTT-Z-HD and 100 WCS.
Description
JBL Professional The BRK10 are black powder-coated, steel plates that provide a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-b... The BRK10 are black powder-coated, steel plates that provide a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-bearing capacity. For use with JBL EON10, EON10P and EON10 G2 Compatible with OmniMount 60 series brackets and WQF-20, WQF-Z, WQF-20T, WQF-T, VM-1, VM-2, WTT-20, WTT-Z, WTT-Z-HD and 100 WCS.

Suppliers

Company
Product
Description
Supplier Links
Bracket, Adapts EON10 models to OmniMount Bracket - BRK10 - Visual Sound, Inc.
Broomall, PA, USA
Bracket, Adapts EON10 models to OmniMount Bracket
BRK10
Bracket, Adapts EON10 models to OmniMount Bracket BRK10
JBL Professional The BRK10 are black powder-coated, steel plates that provide a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-b... The BRK10 are black powder-coated, steel plates that provide a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-bearing capacity. For use with JBL EON10, EON10P and EON10 G2 Compatible with OmniMount 60 series brackets and WQF-20, WQF-Z, WQF-20T, WQF-T, VM-1, VM-2, WTT-20, WTT-Z, WTT-Z-HD and 100 WCS.

JBL Professional

The BRK10 are black powder-coated, steel plates that provide a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-b...

The BRK10 are black powder-coated, steel plates that provide a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-bearing capacity.

  • For use with JBL EON10, EON10P and EON10 G2
  • Compatible with OmniMount 60 series brackets and WQF-20, WQF-Z, WQF-20T, WQF-T, VM-1, VM-2, WTT-20, WTT-Z, WTT-Z-HD and 100 WCS.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BRK10
Product Name Bracket, Adapts EON10 models to OmniMount Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 500 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details