Visual Sound, Inc. Sound Reinforcement Loudspeaker: 12" (30cm) High Power Woofer BR12

Description
Yamaha Commercial Audio Systems, Inc. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems. The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems. *12" (30cm) High Power Woofer *1" (25mm) Pure Titanium Compression Driver *97 dB Sensitivity *Strong Steel Handle *Stand/pole socket *300 Watt Program/ 600 Watt Peak Power Handling
Description
Yamaha Commercial Audio Systems, Inc. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems. The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems. *12" (30cm) High Power Woofer *1" (25mm) Pure Titanium Compression Driver *97 dB Sensitivity *Strong Steel Handle *Stand/pole socket *300 Watt Program/ 600 Watt Peak Power Handling

Suppliers

Company
Product
Description
Supplier Links
Sound Reinforcement Loudspeaker: 12
Broomall, PA, USA
Sound Reinforcement Loudspeaker: 12" (30cm) High Power Woofer
BR12
Sound Reinforcement Loudspeaker: 12" (30cm) High Power Woofer BR12
Yamaha Commercial Audio Systems, Inc. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems. The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems. *12" (30cm) High Power Woofer *1" (25mm) Pure Titanium Compression Driver *97 dB Sensitivity *Strong Steel Handle *Stand/pole socket *300 Watt Program/ 600 Watt Peak Power Handling

Yamaha Commercial Audio Systems, Inc.

BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems.

The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems.
*12" (30cm) High Power Woofer
*1" (25mm) Pure Titanium Compression Driver
*97 dB Sensitivity
*Strong Steel Handle
*Stand/pole socket
*300 Watt Program/ 600 Watt Peak Power Handling

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BR12
Product Name Sound Reinforcement Loudspeaker: 12" (30cm) High Power Woofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 133 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details