Visual Sound, Inc. Line + Gradient Condenser Microphone BP4073

Description
Audio-Technica U.S., Inc. With an overall length of just 9.17" and weight of just 3.5 oz, this microphone adds virtually no heft to the end of a fish pole or the top of a minicam. Through the use of an innovative Audio-Technica design, the interference tube of the BP4073 provides a narrow acceptance angle, effective for long-distance pickup. The highly directional mics offer low self-noise.
Description
Audio-Technica U.S., Inc. With an overall length of just 9.17" and weight of just 3.5 oz, this microphone adds virtually no heft to the end of a fish pole or the top of a minicam. Through the use of an innovative Audio-Technica design, the interference tube of the BP4073 provides a narrow acceptance angle, effective for long-distance pickup. The highly directional mics offer low self-noise.

Suppliers

Company
Product
Description
Supplier Links
Line + Gradient Condenser Microphone - BP4073 - Visual Sound, Inc.
Broomall, PA, USA
Line + Gradient Condenser Microphone
BP4073
Line + Gradient Condenser Microphone BP4073
Audio-Technica U.S., Inc. With an overall length of just 9.17" and weight of just 3.5 oz, this microphone adds virtually no heft to the end of a fish pole or the top of a minicam. Through the use of an innovative Audio-Technica design, the interference tube of the BP4073 provides a narrow acceptance angle, effective for long-distance pickup. The highly directional mics offer low self-noise.

Audio-Technica U.S., Inc.

With an overall length of just 9.17" and weight of just 3.5 oz, this microphone adds virtually no heft to the end of a fish pole or the top of a minicam. Through the use of an innovative Audio-Technica design, the interference tube of the BP4073 provides a narrow acceptance angle, effective for long-distance pickup. The highly directional mics offer low self-noise.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BP4073
Product Name Line + Gradient Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details