Visual Sound, Inc. Line + Gradient Condenser Microphone BP4071L

Description
Audio-Technica U.S., Inc. At 21.22" long, Audio-Technica's new BP4071L is among the longest shotgun microphones on the market today. Originally developed at the request of broadcast professionals, this microphone boasts an extremely narrow polar pattern, excellent rejection from the sides and rear of the microphone, along with crisp, intelligible audio reproduction. It offers switchable low-frequency roll-off and a 10 dB pad, and comes generously equipped with a stand clamp, windscreen, and case.
Description
Audio-Technica U.S., Inc. At 21.22" long, Audio-Technica's new BP4071L is among the longest shotgun microphones on the market today. Originally developed at the request of broadcast professionals, this microphone boasts an extremely narrow polar pattern, excellent rejection from the sides and rear of the microphone, along with crisp, intelligible audio reproduction. It offers switchable low-frequency roll-off and a 10 dB pad, and comes generously equipped with a stand clamp, windscreen, and case.

Suppliers

Company
Product
Description
Supplier Links
Line + Gradient Condenser Microphone - BP4071L - Visual Sound, Inc.
Broomall, PA, USA
Line + Gradient Condenser Microphone
BP4071L
Line + Gradient Condenser Microphone BP4071L
Audio-Technica U.S., Inc. At 21.22" long, Audio-Technica's new BP4071L is among the longest shotgun microphones on the market today. Originally developed at the request of broadcast professionals, this microphone boasts an extremely narrow polar pattern, excellent rejection from the sides and rear of the microphone, along with crisp, intelligible audio reproduction. It offers switchable low-frequency roll-off and a 10 dB pad, and comes generously equipped with a stand clamp, windscreen, and case.

Audio-Technica U.S., Inc.

At 21.22" long, Audio-Technica's new BP4071L is among the longest shotgun microphones on the market today. Originally developed at the request of broadcast professionals, this microphone boasts an extremely narrow polar pattern, excellent rejection from the sides and rear of the microphone, along with crisp, intelligible audio reproduction. It offers switchable low-frequency roll-off and a 10 dB pad, and comes generously equipped with a stand clamp, windscreen, and case.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BP4071L
Product Name Line + Gradient Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details