Visual Sound, Inc. BlueDriver-M3S Wireless Audio Interface BlueDriver-M3S

Description
JK Audio BlueDriver S-Series wireless audio link. Model BDRVM3S is a 3 pin male mic level mono XLR that plugs into mixer input to receive low latency full bandwidth audio from a transmitter. The BlueDriver™ S-series of audio interface adapters use CSR's aptX low latency coding for high-fidelity Stereo over Bluetooth wireless technology. CSR aptX delivers outstanding stereo audio quality over Bluetooth wireless technology. Its low audio coding delay minimizes latency effects and 'lip-sync' issues making it ideal for use in broadcast applications. The new S-series models are dedicated transmitters or receivers. Mix any female transmitter with any male receiver. These models will also pair to other JK Audio products equipped with Bluetooth wireless technology which will soon feature aptX low latency while remaining backwards compatible with other SBC equipped A2DP products. BlueDriverM3S™ 3 pin male mic level mono XLR, plus stereo 3.5mm outputs. Model BDRVM3S plugs into the mic input channel of a mixer. Male mic level mono 3 pin XLR 3.5mm stereo output 2.4 gHz encrypted digital wireless CSR aptX low latency technology >10 hours on internal Li-Ion battery Mini USB power jack International Power Supply Made in USA CE
Description
JK Audio BlueDriver S-Series wireless audio link. Model BDRVM3S is a 3 pin male mic level mono XLR that plugs into mixer input to receive low latency full bandwidth audio from a transmitter. The BlueDriver™ S-series of audio interface adapters use CSR's aptX low latency coding for high-fidelity Stereo over Bluetooth wireless technology. CSR aptX delivers outstanding stereo audio quality over Bluetooth wireless technology. Its low audio coding delay minimizes latency effects and 'lip-sync' issues making it ideal for use in broadcast applications. The new S-series models are dedicated transmitters or receivers. Mix any female transmitter with any male receiver. These models will also pair to other JK Audio products equipped with Bluetooth wireless technology which will soon feature aptX low latency while remaining backwards compatible with other SBC equipped A2DP products. BlueDriverM3S™ 3 pin male mic level mono XLR, plus stereo 3.5mm outputs. Model BDRVM3S plugs into the mic input channel of a mixer. Male mic level mono 3 pin XLR 3.5mm stereo output 2.4 gHz encrypted digital wireless CSR aptX low latency technology >10 hours on internal Li-Ion battery Mini USB power jack International Power Supply Made in USA CE

Suppliers

Company
Product
Description
Supplier Links
BlueDriver-M3S Wireless Audio Interface - BlueDriver-M3S - Visual Sound, Inc.
Broomall, PA, USA
BlueDriver-M3S Wireless Audio Interface
BlueDriver-M3S
BlueDriver-M3S Wireless Audio Interface BlueDriver-M3S
JK Audio BlueDriver S-Series wireless audio link. Model BDRVM3S is a 3 pin male mic level mono XLR that plugs into mixer input to receive low latency full bandwidth audio from a transmitter. The BlueDriver™ S-series of audio interface adapters use CSR's aptX low latency coding for high-fidelity Stereo over Bluetooth wireless technology. CSR aptX delivers outstanding stereo audio quality over Bluetooth wireless technology. Its low audio coding delay minimizes latency effects and 'lip-sync' issues making it ideal for use in broadcast applications. The new S-series models are dedicated transmitters or receivers. Mix any female transmitter with any male receiver. These models will also pair to other JK Audio products equipped with Bluetooth wireless technology which will soon feature aptX low latency while remaining backwards compatible with other SBC equipped A2DP products. BlueDriverM3S™ 3 pin male mic level mono XLR, plus stereo 3.5mm outputs. Model BDRVM3S plugs into the mic input channel of a mixer. Male mic level mono 3 pin XLR 3.5mm stereo output 2.4 gHz encrypted digital wireless CSR aptX low latency technology >10 hours on internal Li-Ion battery Mini USB power jack International Power Supply Made in USA CE

JK Audio

BlueDriver S-Series wireless audio link. Model BDRVM3S is a 3 pin male mic level mono XLR that plugs into mixer input to receive low latency full bandwidth audio from a transmitter.

The BlueDriver™ S-series of audio interface adapters use CSR's aptX low latency coding for high-fidelity Stereo over Bluetooth wireless technology. CSR aptX delivers outstanding stereo audio quality over Bluetooth wireless technology. Its low audio coding delay minimizes latency effects and 'lip-sync' issues making it ideal for use in broadcast applications. The new S-series models are dedicated transmitters or receivers. Mix any female transmitter with any male receiver. These models will also pair to other JK Audio products equipped with Bluetooth wireless technology which will soon feature aptX low latency while remaining backwards compatible with other SBC equipped A2DP products. BlueDriverM3S™ 3 pin male mic level mono XLR, plus stereo 3.5mm outputs. Model BDRVM3S plugs into the mic input channel of a mixer.

  • Male mic level mono 3 pin XLR
  • 3.5mm stereo output
  • 2.4 gHz encrypted digital wireless
  • CSR aptX low latency technology
  • >10 hours on internal Li-Ion battery
  • Mini USB power jack
  • International Power Supply
  • Made in USA
  • CE
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number BlueDriver-M3S
Product Name BlueDriver-M3S Wireless Audio Interface
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
5-Channel Class D Marine System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - M700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details