Visual Sound, Inc. BlueDriver-F3S Wireless Audio Interface BlueDriver-F3S

Description
JK Audio BlueDriver S-Series wireless audio link. Model BDRVF3S is a 3 pin female mic level mono XLR that plugs into a dynamic microphone to transmit low latency full bandwidth audio to a receiver. The BlueDriver™ S-series of audio interface adapters use CSR's aptX low latency coding for high-fidelity Stereo over Bluetooth wireless technology. CSR aptX delivers outstanding stereo audio quality over Bluetooth wireless technology. Its low audio coding delay minimizes latency effects and 'lip-sync' issues making it ideal for use in broadcast applications. The new S-series models are dedicated transmitters or receivers. Mix any female transmitter with any male receiver. These models will also pair to other JK Audio products equipped with Bluetooth wireless technology which will soon feature aptX low latency while remaining backwards compatible with other SBC equipped A2DP products. BlueDriverF3S™ is a 3 pin female mic level mono XLR, plus stereo 3.5mm inputs. Model BDRVF3S plugs directly into a mono mic or the mic level output from a mixer. Female mic level mono 3 pin XLR 3.5mm stereo input 2.4 gHz encrypted digital wireless CSR aptX low latency technology >10 hours on internal Li-Ion battery Mini USB power jack International Power Supply Made in USA CE
Description
JK Audio BlueDriver S-Series wireless audio link. Model BDRVF3S is a 3 pin female mic level mono XLR that plugs into a dynamic microphone to transmit low latency full bandwidth audio to a receiver. The BlueDriver™ S-series of audio interface adapters use CSR's aptX low latency coding for high-fidelity Stereo over Bluetooth wireless technology. CSR aptX delivers outstanding stereo audio quality over Bluetooth wireless technology. Its low audio coding delay minimizes latency effects and 'lip-sync' issues making it ideal for use in broadcast applications. The new S-series models are dedicated transmitters or receivers. Mix any female transmitter with any male receiver. These models will also pair to other JK Audio products equipped with Bluetooth wireless technology which will soon feature aptX low latency while remaining backwards compatible with other SBC equipped A2DP products. BlueDriverF3S™ is a 3 pin female mic level mono XLR, plus stereo 3.5mm inputs. Model BDRVF3S plugs directly into a mono mic or the mic level output from a mixer. Female mic level mono 3 pin XLR 3.5mm stereo input 2.4 gHz encrypted digital wireless CSR aptX low latency technology >10 hours on internal Li-Ion battery Mini USB power jack International Power Supply Made in USA CE

Suppliers

Company
Product
Description
Supplier Links
BlueDriver-F3S Wireless Audio Interface - BlueDriver-F3S - Visual Sound, Inc.
Broomall, PA, USA
BlueDriver-F3S Wireless Audio Interface
BlueDriver-F3S
BlueDriver-F3S Wireless Audio Interface BlueDriver-F3S
JK Audio BlueDriver S-Series wireless audio link. Model BDRVF3S is a 3 pin female mic level mono XLR that plugs into a dynamic microphone to transmit low latency full bandwidth audio to a receiver. The BlueDriver™ S-series of audio interface adapters use CSR's aptX low latency coding for high-fidelity Stereo over Bluetooth wireless technology. CSR aptX delivers outstanding stereo audio quality over Bluetooth wireless technology. Its low audio coding delay minimizes latency effects and 'lip-sync' issues making it ideal for use in broadcast applications. The new S-series models are dedicated transmitters or receivers. Mix any female transmitter with any male receiver. These models will also pair to other JK Audio products equipped with Bluetooth wireless technology which will soon feature aptX low latency while remaining backwards compatible with other SBC equipped A2DP products. BlueDriverF3S™ is a 3 pin female mic level mono XLR, plus stereo 3.5mm inputs. Model BDRVF3S plugs directly into a mono mic or the mic level output from a mixer. Female mic level mono 3 pin XLR 3.5mm stereo input 2.4 gHz encrypted digital wireless CSR aptX low latency technology >10 hours on internal Li-Ion battery Mini USB power jack International Power Supply Made in USA CE

JK Audio

BlueDriver S-Series wireless audio link. Model BDRVF3S is a 3 pin female mic level mono XLR that plugs into a dynamic microphone to transmit low latency full bandwidth audio to a receiver.

The BlueDriver™ S-series of audio interface adapters use CSR's aptX low latency coding for high-fidelity Stereo over Bluetooth wireless technology. CSR aptX delivers outstanding stereo audio quality over Bluetooth wireless technology. Its low audio coding delay minimizes latency effects and 'lip-sync' issues making it ideal for use in broadcast applications. The new S-series models are dedicated transmitters or receivers. Mix any female transmitter with any male receiver. These models will also pair to other JK Audio products equipped with Bluetooth wireless technology which will soon feature aptX low latency while remaining backwards compatible with other SBC equipped A2DP products. BlueDriverF3S™ is a 3 pin female mic level mono XLR, plus stereo 3.5mm inputs. Model BDRVF3S plugs directly into a mono mic or the mic level output from a mixer.

  • Female mic level mono 3 pin XLR
  • 3.5mm stereo input
  • 2.4 gHz encrypted digital wireless
  • CSR aptX low latency technology
  • >10 hours on internal Li-Ion battery
  • Mini USB power jack
  • International Power Supply
  • Made in USA
  • CE
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number BlueDriver-F3S
Product Name BlueDriver-F3S Wireless Audio Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details