Visual Sound, Inc. Supercardioid Dynamic Instrument Microphone, 50 to 20,000 Hz BETA 57A

Description
Shure Incorporated Supercardioid Dynamic with High Output Neodymium Element, for Vocal and Instrument Applications. The Shure Beta 57A is a high output supercardioid dynamic microphone designed for professional sound reinforcement and project studio recording. It maintains a true supercardioid pattern throughout its frequency range. This ensures high gain before feedback, maximum isolation from other sound sources, and minimum off-axis tone coloration. A completely new grill design lets you take better advantage of proximity effect. The BETA 57A is a versatile microphone, with applications including drums, guitar amplifiers, brass, woodwinds and vocals.
Description
Shure Incorporated Supercardioid Dynamic with High Output Neodymium Element, for Vocal and Instrument Applications. The Shure Beta 57A is a high output supercardioid dynamic microphone designed for professional sound reinforcement and project studio recording. It maintains a true supercardioid pattern throughout its frequency range. This ensures high gain before feedback, maximum isolation from other sound sources, and minimum off-axis tone coloration. A completely new grill design lets you take better advantage of proximity effect. The BETA 57A is a versatile microphone, with applications including drums, guitar amplifiers, brass, woodwinds and vocals.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Supercardioid Dynamic Instrument Microphone, 50 to 20,000 Hz
BETA 57A
Supercardioid Dynamic Instrument Microphone, 50 to 20,000 Hz BETA 57A
Shure Incorporated Supercardioid Dynamic with High Output Neodymium Element, for Vocal and Instrument Applications. The Shure Beta 57A is a high output supercardioid dynamic microphone designed for professional sound reinforcement and project studio recording. It maintains a true supercardioid pattern throughout its frequency range. This ensures high gain before feedback, maximum isolation from other sound sources, and minimum off-axis tone coloration. A completely new grill design lets you take better advantage of proximity effect. The BETA 57A is a versatile microphone, with applications including drums, guitar amplifiers, brass, woodwinds and vocals.

Shure Incorporated

Supercardioid Dynamic with High Output Neodymium Element, for Vocal and Instrument Applications.

The Shure Beta 57A is a high output supercardioid dynamic microphone designed for professional sound reinforcement and project studio recording. It maintains a true supercardioid pattern throughout its frequency range. This ensures high gain before feedback, maximum isolation from other sound sources, and minimum off-axis tone coloration. A completely new grill design lets you take better advantage of proximity effect. The BETA 57A is a versatile microphone, with applications including drums, guitar amplifiers, brass, woodwinds and vocals.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BETA 57A
Product Name Supercardioid Dynamic Instrument Microphone, 50 to 20,000 Hz
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details