BEL-AX104243S1 -- BELDEN FIBEREXPRESS LC CONN., BLUE
Visual Sound, Inc.
Belden FiberExpress LC Conn., Blue
BEL-AX104243S1
Description
BTX Technologies, Inc.
Description
BTX Technologies, Inc.
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
BEL-AX104243S1 |
|
Product Name
|
Belden FiberExpress LC Conn., Blue |
|
Connector Type
|
LC
|
Unlock Full Specs
to access all available technical data
Similar Products
SAB BRÖCKSKES GmbH & Co. KG
Cable Diameter
6 mm (0.2362 inch)
Bending Radius
80 mm (3.15 inch)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
SingleMode
Number of Fibers
2
View Details
Cable Diameter
2.5 mm (0.0984 inch)
Wavelength
780 to 830 nm (7800 to 8300 Å)
Numerical Aperture
0.1400 to 0.1800
View Details