Visual Sound, Inc. Ultra-high resolution digital projector with 9" CRTs BarcoReality 909

Description
Barco Presentation The BarcoReality 909 ( BR 909 ) is the latest and most innovative digital projector offered. Unique digital image adjustments provide superlative performance in multi-channel setups, on curved screens as well as on flat screens. The advanced digital design features make the BarcoReality 909 the reference in high resolution projection. The BarcoReality 909 is especially designed for demanding applications such as simulation, Virtual and Augmented Reality, 3D and stereoscopic projection, industrial design as well as military command & control centers (C3I). Unequalled Flexibility. *Mosaic geometry correction: Flat, Curved, Off-axis. *Digital Image correction optimized for curved screens and multi-channel setups. *Different lenses are available, optimized for a wide range of screen sizes from 2 m (6.6 ft.) to 8.8 m (29ft.) wide, including curved screens. *Digital AutoImage™ automatic alignment system aligns all geometry and convergence parameters. *Built-in Scheimpflug optical correction, with stepless adjustment, for optimal optical focus for off-axis projection. *3D & Stereoscopic optimized phosphors available (upon request). Very High Resolution Images: The BARCOREALITY 909 renders high resolution large screen images with unprecedented visual fidelity. *Compatibility with workstations up to 3,200 by 2,560 pixels. *Horizontal autolock scan frequency range of 30-180 kHz. *180 MHz RGB amplifier. *New, ultra-high definition, LC gun 9 inch electromagnetic focus CRTs with digitally controlled dynamic astigmatism guarantee razor sharp images. *TSN™ 6-pole focus astigmatism correction.
Description
Barco Presentation The BarcoReality 909 ( BR 909 ) is the latest and most innovative digital projector offered. Unique digital image adjustments provide superlative performance in multi-channel setups, on curved screens as well as on flat screens. The advanced digital design features make the BarcoReality 909 the reference in high resolution projection. The BarcoReality 909 is especially designed for demanding applications such as simulation, Virtual and Augmented Reality, 3D and stereoscopic projection, industrial design as well as military command & control centers (C3I). Unequalled Flexibility. *Mosaic geometry correction: Flat, Curved, Off-axis. *Digital Image correction optimized for curved screens and multi-channel setups. *Different lenses are available, optimized for a wide range of screen sizes from 2 m (6.6 ft.) to 8.8 m (29ft.) wide, including curved screens. *Digital AutoImage™ automatic alignment system aligns all geometry and convergence parameters. *Built-in Scheimpflug optical correction, with stepless adjustment, for optimal optical focus for off-axis projection. *3D & Stereoscopic optimized phosphors available (upon request). Very High Resolution Images: The BARCOREALITY 909 renders high resolution large screen images with unprecedented visual fidelity. *Compatibility with workstations up to 3,200 by 2,560 pixels. *Horizontal autolock scan frequency range of 30-180 kHz. *180 MHz RGB amplifier. *New, ultra-high definition, LC gun 9 inch electromagnetic focus CRTs with digitally controlled dynamic astigmatism guarantee razor sharp images. *TSN™ 6-pole focus astigmatism correction.

Suppliers

Company
Product
Description
Supplier Links
Ultra-high resolution digital projector with 9
Broomall, PA, USA
Ultra-high resolution digital projector with 9" CRTs
BarcoReality 909
Ultra-high resolution digital projector with 9" CRTs BarcoReality 909
Barco Presentation The BarcoReality 909 ( BR 909 ) is the latest and most innovative digital projector offered. Unique digital image adjustments provide superlative performance in multi-channel setups, on curved screens as well as on flat screens. The advanced digital design features make the BarcoReality 909 the reference in high resolution projection. The BarcoReality 909 is especially designed for demanding applications such as simulation, Virtual and Augmented Reality, 3D and stereoscopic projection, industrial design as well as military command & control centers (C3I). Unequalled Flexibility. *Mosaic geometry correction: Flat, Curved, Off-axis. *Digital Image correction optimized for curved screens and multi-channel setups. *Different lenses are available, optimized for a wide range of screen sizes from 2 m (6.6 ft.) to 8.8 m (29ft.) wide, including curved screens. *Digital AutoImage™ automatic alignment system aligns all geometry and convergence parameters. *Built-in Scheimpflug optical correction, with stepless adjustment, for optimal optical focus for off-axis projection. *3D & Stereoscopic optimized phosphors available (upon request). Very High Resolution Images: The BARCOREALITY 909 renders high resolution large screen images with unprecedented visual fidelity. *Compatibility with workstations up to 3,200 by 2,560 pixels. *Horizontal autolock scan frequency range of 30-180 kHz. *180 MHz RGB amplifier. *New, ultra-high definition, LC gun 9 inch electromagnetic focus CRTs with digitally controlled dynamic astigmatism guarantee razor sharp images. *TSN™ 6-pole focus astigmatism correction.

Barco Presentation

The BarcoReality 909 ( BR 909 ) is the latest and most innovative digital projector offered. Unique digital image adjustments provide superlative performance in multi-channel setups, on curved screens as well as on flat screens. The advanced digital design features make the BarcoReality 909 the reference in high resolution projection. The BarcoReality 909 is especially designed for demanding applications such as simulation, Virtual and Augmented Reality, 3D and stereoscopic projection, industrial design as well as military command & control centers (C3I). Unequalled Flexibility. *Mosaic geometry correction: Flat, Curved, Off-axis. *Digital Image correction optimized for curved screens and multi-channel setups. *Different lenses are available, optimized for a wide range of screen sizes from 2 m (6.6 ft.) to 8.8 m (29ft.) wide, including curved screens. *Digital AutoImage™ automatic alignment system aligns all geometry and convergence parameters. *Built-in Scheimpflug optical correction, with stepless adjustment, for optimal optical focus for off-axis projection. *3D & Stereoscopic optimized phosphors available (upon request). Very High Resolution Images: The BARCOREALITY 909 renders high resolution large screen images with unprecedented visual fidelity. *Compatibility with workstations up to 3,200 by 2,560 pixels. *Horizontal autolock scan frequency range of 30-180 kHz. *180 MHz RGB amplifier. *New, ultra-high definition, LC gun 9 inch electromagnetic focus CRTs with digitally controlled dynamic astigmatism guarantee razor sharp images. *TSN™ 6-pole focus astigmatism correction.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number BarcoReality 909
Product Name Ultra-high resolution digital projector with 9" CRTs
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256208 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details