NEC Display Solutions 55" Professional-Grade Large-Screen Display P551

Description
Display your messaging in superior full HD with the 55" NEC P551, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, 120 Hz refresh rate for amazingly crisp image and text views, the broadest connectivity, widest display control and the Enhanced Digital Signage Technology Suite, which touts more than 30 advanced features, this display delivers stunning visual impact for environments such as quick-service restaurants, airports, healthcare and retail. Built-in expansion slot allows for seamless integration of future third-party components Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology TileMatrix™ allows you to create video walls up to 10 x 10 Comprehensive input panel connects you to the latest peripherals, including DisplayPort, HDMI, DVI, VGA, Composite, Component Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Enhanced Digital Signage Technology Suite boasts more than 30 advanced features that enhance display management, improve screen performance and lower the total cost of ownership Full 1080p high-definition resolution provides stunning detail Ethernet and RS-232 Control and Communication allows for ease in remote monitoring 120 Hz refresh rate reduces typical blur seen in fast-moving images and text
Description
Display your messaging in superior full HD with the 55" NEC P551, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, 120 Hz refresh rate for amazingly crisp image and text views, the broadest connectivity, widest display control and the Enhanced Digital Signage Technology Suite, which touts more than 30 advanced features, this display delivers stunning visual impact for environments such as quick-service restaurants, airports, healthcare and retail. Built-in expansion slot allows for seamless integration of future third-party components Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology TileMatrix™ allows you to create video walls up to 10 x 10 Comprehensive input panel connects you to the latest peripherals, including DisplayPort, HDMI, DVI, VGA, Composite, Component Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Enhanced Digital Signage Technology Suite boasts more than 30 advanced features that enhance display management, improve screen performance and lower the total cost of ownership Full 1080p high-definition resolution provides stunning detail Ethernet and RS-232 Control and Communication allows for ease in remote monitoring 120 Hz refresh rate reduces typical blur seen in fast-moving images and text

Suppliers

Company
Product
Description
Supplier Links
55
Itasca, IL, USA
55" Professional-Grade Large-Screen Display
P551
55" Professional-Grade Large-Screen Display P551
Display your messaging in superior full HD with the 55" NEC P551, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, 120 Hz refresh rate for amazingly crisp image and text views, the broadest connectivity, widest display control and the Enhanced Digital Signage Technology Suite, which touts more than 30 advanced features, this display delivers stunning visual impact for environments such as quick-service restaurants, airports, healthcare and retail. Built-in expansion slot allows for seamless integration of future third-party components Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology TileMatrix™ allows you to create video walls up to 10 x 10 Comprehensive input panel connects you to the latest peripherals, including DisplayPort, HDMI, DVI, VGA, Composite, Component Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Enhanced Digital Signage Technology Suite boasts more than 30 advanced features that enhance display management, improve screen performance and lower the total cost of ownership Full 1080p high-definition resolution provides stunning detail Ethernet and RS-232 Control and Communication allows for ease in remote monitoring 120 Hz refresh rate reduces typical blur seen in fast-moving images and text

Display your messaging in superior full HD with the 55" NEC P551, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, 120 Hz refresh rate for amazingly crisp image and text views, the broadest connectivity, widest display control and the Enhanced Digital Signage Technology Suite, which touts more than 30 advanced features, this display delivers stunning visual impact for environments such as quick-service restaurants, airports, healthcare and retail.

  • Built-in expansion slot allows for seamless integration of future third-party components
  • Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology
  • TileMatrix™ allows you to create video walls up to 10 x 10
  • Comprehensive input panel connects you to the latest peripherals, including DisplayPort, HDMI, DVI, VGA, Composite, Component
  • Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption
  • Enhanced Digital Signage Technology Suite boasts more than 30 advanced features that enhance display management, improve screen performance and lower the total cost of ownership
  • Full 1080p high-definition resolution provides stunning detail
  • Ethernet and RS-232 Control and Communication allows for ease in remote monitoring
  • 120 Hz refresh rate reduces typical blur seen in fast-moving images and text
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number P551
Product Name 55" Professional-Grade Large-Screen Display
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256217 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
19
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details