Visual Sound, Inc. High-resolution digital projector with 8" CRTs BarcoGraphics 908

Description
Barco Presentation Barco's top-of-the-line digital CRT family has been expanded to include two new 8" offerings: the powerful BarcoReality 908 and the affordable BarcoGraphics 908. The BarcoGraphics 908 ( BG 908 ) is specially designed for demanding applications, such as simulation, Virtual and Augmented Reality, Edutainment, 3D and stereoscopic projection, industrial design as well as military command and control centers (C3I). Unique digital image adjustments provide outstanding performance in multi-channel setups on curved and flat screens. The advanced digital design features make the BarcoGraphics 908 the standard in high-resolution projection. Unequalled flexibility. *Mosaic geometry correction: Flat, Curved, Off axis. *Digital Image correction optimized for curved screens and multi-channel setups. *A variety of lenses are available, optimized for a wide range of screen sizes from 1.4 m (4.6 ft.) to 6 m (20 ft.) wide, including curved screens. *Digital AutoAlign™ automatically aligns all geometry and convergence parameters. *Built-in Scheimpflug optical correction, with stepless adjustment, for optimal optical focus for off-axis projection. *3D and Stereoscopic optimized phosphors available (upon request) Very high resolution images The BarcoGraphics 908 renders high-resolution, large screen images with unprecedented visual fidelity. *Compatibility with workstations up to 2,000 by 1,750 pixels. *Horizontal autolock scan frequency range up to 110 kHz. *120 MHz RGB amplifier. *New, ultrahigh-definition , LC gun 8" electromagnetic focus CRTs with digitally controlled dynamic astigmatism guarantee razor sharp images. *Optional high-quality Line Multiplier (Limo Pro) for improved video image quality. *TSN™ 6-pole focus astigmatism correction.
Description
Barco Presentation Barco's top-of-the-line digital CRT family has been expanded to include two new 8" offerings: the powerful BarcoReality 908 and the affordable BarcoGraphics 908. The BarcoGraphics 908 ( BG 908 ) is specially designed for demanding applications, such as simulation, Virtual and Augmented Reality, Edutainment, 3D and stereoscopic projection, industrial design as well as military command and control centers (C3I). Unique digital image adjustments provide outstanding performance in multi-channel setups on curved and flat screens. The advanced digital design features make the BarcoGraphics 908 the standard in high-resolution projection. Unequalled flexibility. *Mosaic geometry correction: Flat, Curved, Off axis. *Digital Image correction optimized for curved screens and multi-channel setups. *A variety of lenses are available, optimized for a wide range of screen sizes from 1.4 m (4.6 ft.) to 6 m (20 ft.) wide, including curved screens. *Digital AutoAlign™ automatically aligns all geometry and convergence parameters. *Built-in Scheimpflug optical correction, with stepless adjustment, for optimal optical focus for off-axis projection. *3D and Stereoscopic optimized phosphors available (upon request) Very high resolution images The BarcoGraphics 908 renders high-resolution, large screen images with unprecedented visual fidelity. *Compatibility with workstations up to 2,000 by 1,750 pixels. *Horizontal autolock scan frequency range up to 110 kHz. *120 MHz RGB amplifier. *New, ultrahigh-definition , LC gun 8" electromagnetic focus CRTs with digitally controlled dynamic astigmatism guarantee razor sharp images. *Optional high-quality Line Multiplier (Limo Pro) for improved video image quality. *TSN™ 6-pole focus astigmatism correction.

Suppliers

Company
Product
Description
Supplier Links
High-resolution digital projector with 8
Broomall, PA, USA
High-resolution digital projector with 8" CRTs
BarcoGraphics 908
High-resolution digital projector with 8" CRTs BarcoGraphics 908
Barco Presentation Barco's top-of-the-line digital CRT family has been expanded to include two new 8" offerings: the powerful BarcoReality 908 and the affordable BarcoGraphics 908. The BarcoGraphics 908 ( BG 908 ) is specially designed for demanding applications, such as simulation, Virtual and Augmented Reality, Edutainment, 3D and stereoscopic projection, industrial design as well as military command and control centers (C3I). Unique digital image adjustments provide outstanding performance in multi-channel setups on curved and flat screens. The advanced digital design features make the BarcoGraphics 908 the standard in high-resolution projection. Unequalled flexibility. *Mosaic geometry correction: Flat, Curved, Off axis. *Digital Image correction optimized for curved screens and multi-channel setups. *A variety of lenses are available, optimized for a wide range of screen sizes from 1.4 m (4.6 ft.) to 6 m (20 ft.) wide, including curved screens. *Digital AutoAlign™ automatically aligns all geometry and convergence parameters. *Built-in Scheimpflug optical correction, with stepless adjustment, for optimal optical focus for off-axis projection. *3D and Stereoscopic optimized phosphors available (upon request) Very high resolution images The BarcoGraphics 908 renders high-resolution, large screen images with unprecedented visual fidelity. *Compatibility with workstations up to 2,000 by 1,750 pixels. *Horizontal autolock scan frequency range up to 110 kHz. *120 MHz RGB amplifier. *New, ultrahigh-definition , LC gun 8" electromagnetic focus CRTs with digitally controlled dynamic astigmatism guarantee razor sharp images. *Optional high-quality Line Multiplier (Limo Pro) for improved video image quality. *TSN™ 6-pole focus astigmatism correction.

Barco Presentation

Barco's top-of-the-line digital CRT family has been expanded to include two new 8" offerings: the powerful BarcoReality 908 and the affordable BarcoGraphics 908. The BarcoGraphics 908 ( BG 908 ) is specially designed for demanding applications, such as simulation, Virtual and Augmented Reality, Edutainment, 3D and stereoscopic projection, industrial design as well as military command and control centers (C3I). Unique digital image adjustments provide outstanding performance in multi-channel setups on curved and flat screens. The advanced digital design features make the BarcoGraphics 908 the standard in high-resolution projection. Unequalled flexibility. *Mosaic geometry correction: Flat, Curved, Off axis. *Digital Image correction optimized for curved screens and multi-channel setups. *A variety of lenses are available, optimized for a wide range of screen sizes from 1.4 m (4.6 ft.) to 6 m (20 ft.) wide, including curved screens. *Digital AutoAlign™ automatically aligns all geometry and convergence parameters. *Built-in Scheimpflug optical correction, with stepless adjustment, for optimal optical focus for off-axis projection. *3D and Stereoscopic optimized phosphors available (upon request) Very high resolution images The BarcoGraphics 908 renders high-resolution, large screen images with unprecedented visual fidelity. *Compatibility with workstations up to 2,000 by 1,750 pixels. *Horizontal autolock scan frequency range up to 110 kHz. *120 MHz RGB amplifier. *New, ultrahigh-definition, LC gun 8" electromagnetic focus CRTs with digitally controlled dynamic astigmatism guarantee razor sharp images. *Optional high-quality Line Multiplier (Limo Pro) for improved video image quality. *TSN™ 6-pole focus astigmatism correction.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number BarcoGraphics 908
Product Name High-resolution digital projector with 8" CRTs
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711495 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
17
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
CRT Display - EXP1910-P-19CRT-CSA - Nortech Engineering, Inc.
Nortech Engineering, Inc.
Specs
Monitor Type CRT Monitor
View Details