The APA9170 is a 17-inch industrial monitor featuring a resistive-type touch screen with a maximum resolution of 1280 x 1024. It has an aluminum die-casting chassis and an IP65 rated flat front panel, making it suitable for harsh environments. The monitor supports VGA and DVI video inputs and offers an optional projected capacitive touch screen variant. It operates on a power input range of 9 to 36V DC, utilizing an external AC power adapter. The unit has a brightness of 350 cd/m², a contrast ratio of 800:1, and a wide viewing angle of 160° horizontally and 140° vertically. With a rugged construction depth of 2.55 inches, it is designed for panel or VESA (100mm) mounting. The monitor has a mean time between failures (MTBF) of 50,000 hours, ensuring reliability in industrial applications.
Aluminum die-casting chassis
Features flat front bezel with IP66 design
17 inch 1280 x 1024 Resistive type touch screen monitor
2.55" short depth metal rugged construction
Option for Projected Capacitive type touch screen
VGA, DVI, HDMI, and DP video input
Panel or VESA (100mm) mount ready
9 to 36V DC power input w/ external AC power adapter
| Acnodes Corporation | |
|---|---|
| Product Category | Video Displays |
| Product Number | APA9170 |
| Product Name | 17" Industrial Monitor |
| Monitor Type | LCD Display |