Visual Sound, Inc. TRUTH B2031A

Description
Behringer Audio High-Resolution Active 2-Way Reference Studio Monitor The TRUTH B2031A is the substantially improved successor to our best-selling B2031. It is a high-resolution active 2-way reference studio monitor with XLR and 1/4 inch TRS servo balanced inputs that delivers very neutral sound and has an extremely flat frequency response (50 Hz - 21 kHz). It includes built-in 150- and 75-Watt power amps with enormous power reserve plus separately controlled limiters for low and high frequency overload protection. Tight deep bass is provided by a long-throw 8 3/4 inchwoofer with a special polypropylene diaphragm -- while a ferrofluid-cooled HF driver guarantees clear and detailed highs. The unique BEHRINGER wave guide and the extremely low-distortion active crossover network with 4th order Linkwitz-Riley filters produce an absolutely linear phase response with excellent sound dispersion and stereo imaging together with an extremely large sweet spot. The B2031A is adjustable to a wide range of acoustic conditions or subwoofer combinations and magnetic shielding allows placement near computer/video monitors. All TRUTH monitors are delivered as matched pairs with individual response curves.
Description
Behringer Audio High-Resolution Active 2-Way Reference Studio Monitor The TRUTH B2031A is the substantially improved successor to our best-selling B2031. It is a high-resolution active 2-way reference studio monitor with XLR and 1/4 inch TRS servo balanced inputs that delivers very neutral sound and has an extremely flat frequency response (50 Hz - 21 kHz). It includes built-in 150- and 75-Watt power amps with enormous power reserve plus separately controlled limiters for low and high frequency overload protection. Tight deep bass is provided by a long-throw 8 3/4 inchwoofer with a special polypropylene diaphragm -- while a ferrofluid-cooled HF driver guarantees clear and detailed highs. The unique BEHRINGER wave guide and the extremely low-distortion active crossover network with 4th order Linkwitz-Riley filters produce an absolutely linear phase response with excellent sound dispersion and stereo imaging together with an extremely large sweet spot. The B2031A is adjustable to a wide range of acoustic conditions or subwoofer combinations and magnetic shielding allows placement near computer/video monitors. All TRUTH monitors are delivered as matched pairs with individual response curves.

Suppliers

Company
Product
Description
Supplier Links
TRUTH - B2031A - Visual Sound, Inc.
Broomall, PA, USA
TRUTH
B2031A
TRUTH B2031A
Behringer Audio High-Resolution Active 2-Way Reference Studio Monitor The TRUTH B2031A is the substantially improved successor to our best-selling B2031. It is a high-resolution active 2-way reference studio monitor with XLR and 1/4 inch TRS servo balanced inputs that delivers very neutral sound and has an extremely flat frequency response (50 Hz - 21 kHz). It includes built-in 150- and 75-Watt power amps with enormous power reserve plus separately controlled limiters for low and high frequency overload protection. Tight deep bass is provided by a long-throw 8 3/4 inchwoofer with a special polypropylene diaphragm -- while a ferrofluid-cooled HF driver guarantees clear and detailed highs. The unique BEHRINGER wave guide and the extremely low-distortion active crossover network with 4th order Linkwitz-Riley filters produce an absolutely linear phase response with excellent sound dispersion and stereo imaging together with an extremely large sweet spot. The B2031A is adjustable to a wide range of acoustic conditions or subwoofer combinations and magnetic shielding allows placement near computer/video monitors. All TRUTH monitors are delivered as matched pairs with individual response curves.

Behringer Audio

High-Resolution Active 2-Way Reference Studio Monitor

The TRUTH B2031A is the substantially improved successor to our best-selling B2031. It is a high-resolution active 2-way reference studio monitor with XLR and 1/4 inch TRS servo balanced inputs that delivers very neutral sound and has an extremely flat frequency response (50 Hz - 21 kHz). It includes built-in 150- and 75-Watt power amps with enormous power reserve plus separately controlled limiters for low and high frequency overload protection. Tight deep bass is provided by a long-throw 8 3/4 inchwoofer with a special polypropylene diaphragm -- while a ferrofluid-cooled HF driver guarantees clear and detailed highs. The unique BEHRINGER wave guide and the extremely low-distortion active crossover network with 4th order Linkwitz-Riley filters produce an absolutely linear phase response with excellent sound dispersion and stereo imaging together with an extremely large sweet spot. The B2031A is adjustable to a wide range of acoustic conditions or subwoofer combinations and magnetic shielding allows placement near computer/video monitors. All TRUTH monitors are delivered as matched pairs with individual response curves.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number B2031A
Product Name TRUTH
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speakers - 3643234 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
Speaker - FC4WP-AG - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details