JL Audio, Inc. 2-Way Component System: 5.25-inch (130 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter VR525-CSi

Description
2-Way Component System: 5.25-inch (130 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter
Description
2-Way Component System: 5.25-inch (130 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter

Suppliers

Company
Product
Description
Supplier Links
2-Way Component System: 5.25-inch (130 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter - VR525-CSi - JL Audio, Inc.
Miramar, FL, USA
2-Way Component System: 5.25-inch (130 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter
VR525-CSi
2-Way Component System: 5.25-inch (130 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter VR525-CSi
2-Way Component System: 5.25-inch (130 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter

2-Way Component System: 5.25-inch (130 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number VR525-CSi
Product Name 2-Way Component System: 5.25-inch (130 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 512780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details