Visual Sound, Inc. 3-way full range installation loudspeaker AX366

Description
EAW - Eastern Acoustic Works, Inc. The AX366 has a horn pattern of 60° x 60°. All AX enclosures -- including the companion AX122 subwoofer -- have an identically-sized dual trapezoidal shape. This permits creating horizontally or verti... The AX366 has a horn pattern of 60° x 60°. All AX enclosures -- including the companion AX122 subwoofer -- have an identically-sized dual trapezoidal shape. This permits creating horizontally or vertically orientated arrays in a variety of beamwidths -- with the AXs superior horizontal and vertical pattern symmetry maintaining the proper relationship between the polar patterns. A set of 3/8-16 threaded mounting points facilitate installation. Single-amp and bi-amp operating modes are user-selectable. In single-amp mode the passive crossover is designed to work with a digital signal processor (DSP). This reduces the crossover's complexity and minimizes power losses and provides more sophisticated digital processing to maximize performance. The AX Series features a newly-designed coaxial transducer with high efficiency MF cone and HF compression drivers. The drivers share a common neodymium magnet allowing closely spaced voice coils. This minimizes the distance between the MF and HF acoustic origins for highly coherent sound both on and off axis. The MFs sealed aluminum chassis acts as a heat sink for the entire assembly. The MF/HF transducer loads into a large common horn via a modified version of the EAWs patented Radial Phase Plug™. A unique HF waveguide is integrated within the center of the phase plug. It is acoustically transparaent to the MF energy while being acoustically opaque to and acting as a waveguide for the HF energy. The low frequencies are reproduced by a pair of spaced 12-inch cone drivers. This LF subsystem maintains the overall coaxial design as its acoustic origin is along the acoustic axis of the MF/HF subsystem. In addition the LF driver spacing provides better pattern control than systems of similar size that use a single LF driver. The companion AX122 subwoofer is designed to extend the low frequency response of the AX full-range loudspeakers. With an identically-sized enclosure the AX122 arrays perfectly with the AX full-range loudspeakers. Six year warranty.
Description
EAW - Eastern Acoustic Works, Inc. The AX366 has a horn pattern of 60° x 60°. All AX enclosures -- including the companion AX122 subwoofer -- have an identically-sized dual trapezoidal shape. This permits creating horizontally or verti... The AX366 has a horn pattern of 60° x 60°. All AX enclosures -- including the companion AX122 subwoofer -- have an identically-sized dual trapezoidal shape. This permits creating horizontally or vertically orientated arrays in a variety of beamwidths -- with the AXs superior horizontal and vertical pattern symmetry maintaining the proper relationship between the polar patterns. A set of 3/8-16 threaded mounting points facilitate installation. Single-amp and bi-amp operating modes are user-selectable. In single-amp mode the passive crossover is designed to work with a digital signal processor (DSP). This reduces the crossover's complexity and minimizes power losses and provides more sophisticated digital processing to maximize performance. The AX Series features a newly-designed coaxial transducer with high efficiency MF cone and HF compression drivers. The drivers share a common neodymium magnet allowing closely spaced voice coils. This minimizes the distance between the MF and HF acoustic origins for highly coherent sound both on and off axis. The MFs sealed aluminum chassis acts as a heat sink for the entire assembly. The MF/HF transducer loads into a large common horn via a modified version of the EAWs patented Radial Phase Plug™. A unique HF waveguide is integrated within the center of the phase plug. It is acoustically transparaent to the MF energy while being acoustically opaque to and acting as a waveguide for the HF energy. The low frequencies are reproduced by a pair of spaced 12-inch cone drivers. This LF subsystem maintains the overall coaxial design as its acoustic origin is along the acoustic axis of the MF/HF subsystem. In addition the LF driver spacing provides better pattern control than systems of similar size that use a single LF driver. The companion AX122 subwoofer is designed to extend the low frequency response of the AX full-range loudspeakers. With an identically-sized enclosure the AX122 arrays perfectly with the AX full-range loudspeakers. Six year warranty.

Suppliers

Company
Product
Description
Supplier Links
3-way full range installation loudspeaker - AX366 - Visual Sound, Inc.
Broomall, PA, USA
3-way full range installation loudspeaker
AX366
3-way full range installation loudspeaker AX366
EAW - Eastern Acoustic Works, Inc. The AX366 has a horn pattern of 60° x 60°. All AX enclosures -- including the companion AX122 subwoofer -- have an identically-sized dual trapezoidal shape. This permits creating horizontally or verti... The AX366 has a horn pattern of 60° x 60°. All AX enclosures -- including the companion AX122 subwoofer -- have an identically-sized dual trapezoidal shape. This permits creating horizontally or vertically orientated arrays in a variety of beamwidths -- with the AXs superior horizontal and vertical pattern symmetry maintaining the proper relationship between the polar patterns. A set of 3/8-16 threaded mounting points facilitate installation. Single-amp and bi-amp operating modes are user-selectable. In single-amp mode the passive crossover is designed to work with a digital signal processor (DSP). This reduces the crossover's complexity and minimizes power losses and provides more sophisticated digital processing to maximize performance. The AX Series features a newly-designed coaxial transducer with high efficiency MF cone and HF compression drivers. The drivers share a common neodymium magnet allowing closely spaced voice coils. This minimizes the distance between the MF and HF acoustic origins for highly coherent sound both on and off axis. The MFs sealed aluminum chassis acts as a heat sink for the entire assembly. The MF/HF transducer loads into a large common horn via a modified version of the EAWs patented Radial Phase Plug™. A unique HF waveguide is integrated within the center of the phase plug. It is acoustically transparaent to the MF energy while being acoustically opaque to and acting as a waveguide for the HF energy. The low frequencies are reproduced by a pair of spaced 12-inch cone drivers. This LF subsystem maintains the overall coaxial design as its acoustic origin is along the acoustic axis of the MF/HF subsystem. In addition the LF driver spacing provides better pattern control than systems of similar size that use a single LF driver. The companion AX122 subwoofer is designed to extend the low frequency response of the AX full-range loudspeakers. With an identically-sized enclosure the AX122 arrays perfectly with the AX full-range loudspeakers. Six year warranty.

EAW - Eastern Acoustic Works, Inc.

The AX366 has a horn pattern of 60° x 60°. All AX enclosures -- including the companion AX122 subwoofer -- have an identically-sized dual trapezoidal shape. This permits creating horizontally or verti...

The AX366 has a horn pattern of 60° x 60°. All AX enclosures -- including the companion AX122 subwoofer -- have an identically-sized dual trapezoidal shape. This permits creating horizontally or vertically orientated arrays in a variety of beamwidths -- with the AXs superior horizontal and vertical pattern symmetry maintaining the proper relationship between the polar patterns. A set of 3/8-16 threaded mounting points facilitate installation. Single-amp and bi-amp operating modes are user-selectable. In single-amp mode the passive crossover is designed to work with a digital signal processor (DSP). This reduces the crossover's complexity and minimizes power losses and provides more sophisticated digital processing to maximize performance. The AX Series features a newly-designed coaxial transducer with high efficiency MF cone and HF compression drivers. The drivers share a common neodymium magnet allowing closely spaced voice coils. This minimizes the distance between the MF and HF acoustic origins for highly coherent sound both on and off axis. The MFs sealed aluminum chassis acts as a heat sink for the entire assembly. The MF/HF transducer loads into a large common horn via a modified version of the EAWs patented Radial Phase Plug™. A unique HF waveguide is integrated within the center of the phase plug. It is acoustically transparaent to the MF energy while being acoustically opaque to and acting as a waveguide for the HF energy. The low frequencies are reproduced by a pair of spaced 12-inch cone drivers. This LF subsystem maintains the overall coaxial design as its acoustic origin is along the acoustic axis of the MF/HF subsystem. In addition the LF driver spacing provides better pattern control than systems of similar size that use a single LF driver. The companion AX122 subwoofer is designed to extend the low frequency response of the AX full-range loudspeakers. With an identically-sized enclosure the AX122 arrays perfectly with the AX full-range loudspeakers. Six year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AX366
Product Name 3-way full range installation loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speakers - 526854 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
Speakers - GBS-200F35CP02-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 42 Hz
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 8 Ω) - 13W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details