Visual Sound, Inc. 25W x 2 @ 8 Ohms AV-25-2

Description
Stewart Audio The sub compact AV25 is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class D amplifier flexible enough for a broad range of applications requiring quiet amplification. With an extremely compact form factor, the AV25 allows amplification to be located in places off limits to normal amplifiers without compromising sound or power. Like all Stewart products, the AV25 is designed for sonic accuracy, high efficiency and extended duty cycles. Our Signal Sense Power Technology™ (SSPT™) ensures the amplifier is only powered when there is a signal present, saving energy and extending product life.
Description
Stewart Audio The sub compact AV25 is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class D amplifier flexible enough for a broad range of applications requiring quiet amplification. With an extremely compact form factor, the AV25 allows amplification to be located in places off limits to normal amplifiers without compromising sound or power. Like all Stewart products, the AV25 is designed for sonic accuracy, high efficiency and extended duty cycles. Our Signal Sense Power Technology™ (SSPT™) ensures the amplifier is only powered when there is a signal present, saving energy and extending product life.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
25W x 2 @ 8 Ohms
AV-25-2
25W x 2 @ 8 Ohms AV-25-2
Stewart Audio The sub compact AV25 is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class D amplifier flexible enough for a broad range of applications requiring quiet amplification. With an extremely compact form factor, the AV25 allows amplification to be located in places off limits to normal amplifiers without compromising sound or power. Like all Stewart products, the AV25 is designed for sonic accuracy, high efficiency and extended duty cycles. Our Signal Sense Power Technology™ (SSPT™) ensures the amplifier is only powered when there is a signal present, saving energy and extending product life.

Stewart Audio

The sub compact AV25 is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class D amplifier flexible enough for a broad range of applications requiring quiet amplification. With an extremely compact form factor, the AV25 allows amplification to be located in places off limits to normal amplifiers without compromising sound or power. Like all Stewart products, the AV25 is designed for sonic accuracy, high efficiency and extended duty cycles. Our Signal Sense Power Technology™ (SSPT™) ensures the amplifier is only powered when there is a signal present, saving energy and extending product life.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AV-25-2
Product Name 25W x 2 @ 8 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details