Visual Sound, Inc. Large Format 3D Display without glasses Autostereoscopic Display

Description
AKIRA Autostereoscopic Display is not available in large format transforming the content delivered through digital signage from conventional images into a dynamic and interactive experience. With the development of the unique multi-view creating process on No glasses required Multiple users experience 3D simultaneously Large 3D viewing zone Multi-view parallex barrier Display Size ALM Series 46" 52" 70" 82" and larger Can be used on any size video wall with ALM Series 8 views (21+ views in development) Resolution Semi-HD and Full-HD Display Options LCD and Plasma 3D contents Service available for 3D content creation or 2D to 3D conversion Realistic and vivid images created with unique algorithm
Description
AKIRA Autostereoscopic Display is not available in large format transforming the content delivered through digital signage from conventional images into a dynamic and interactive experience. With the development of the unique multi-view creating process on No glasses required Multiple users experience 3D simultaneously Large 3D viewing zone Multi-view parallex barrier Display Size ALM Series 46" 52" 70" 82" and larger Can be used on any size video wall with ALM Series 8 views (21+ views in development) Resolution Semi-HD and Full-HD Display Options LCD and Plasma 3D contents Service available for 3D content creation or 2D to 3D conversion Realistic and vivid images created with unique algorithm

Suppliers

Company
Product
Description
Supplier Links
Large Format 3D Display without glasses - Autostereoscopic Display - Visual Sound, Inc.
Broomall, PA, USA
Large Format 3D Display without glasses
Autostereoscopic Display
Large Format 3D Display without glasses Autostereoscopic Display
AKIRA Autostereoscopic Display is not available in large format transforming the content delivered through digital signage from conventional images into a dynamic and interactive experience. With the development of the unique multi-view creating process on No glasses required Multiple users experience 3D simultaneously Large 3D viewing zone Multi-view parallex barrier Display Size ALM Series 46" 52" 70" 82" and larger Can be used on any size video wall with ALM Series 8 views (21+ views in development) Resolution Semi-HD and Full-HD Display Options LCD and Plasma 3D contents Service available for 3D content creation or 2D to 3D conversion Realistic and vivid images created with unique algorithm

AKIRA

Autostereoscopic Display is not available in large format transforming the content delivered through digital signage from conventional images into a dynamic and interactive experience. With the development of the unique multi-view creating process on

  • No glasses required
  • Multiple users experience 3D simultaneously
  • Large 3D viewing zone
  • Multi-view parallex barrier
  • Display Size ALM Series 46" 52" 70" 82" and larger Can be used on any size video wall with ALM Series
  • 8 views (21+ views in development)
  • Resolution Semi-HD and Full-HD
  • Display Options LCD and Plasma
  • 3D contents Service available for 3D content creation or 2D to 3D conversion
  • Realistic and vivid images created with unique algorithm
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Autostereoscopic Display
Product Name Large Format 3D Display without glasses
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428541 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details