Visual Sound, Inc. Playback Monitors Auro 8

Description
Samson Technologies Corp. The largest in the line is the Auro 8, featuring 8-inch Mica Impregnated Cone, Butyl Surround Woofers and ported cabinets for great bass response. The 25mm PEI Dome Tweeters make the Auro 8 an awesome full range speaker pair. With 220 Watts of peak power handling the Auro 8 can fill even the largest space with detailed high-end sound. The Auro 8 are perfect for larger playback systems, great for hallway or bar fills in a large club, or as main speakers in a home theater system.
Description
Samson Technologies Corp. The largest in the line is the Auro 8, featuring 8-inch Mica Impregnated Cone, Butyl Surround Woofers and ported cabinets for great bass response. The 25mm PEI Dome Tweeters make the Auro 8 an awesome full range speaker pair. With 220 Watts of peak power handling the Auro 8 can fill even the largest space with detailed high-end sound. The Auro 8 are perfect for larger playback systems, great for hallway or bar fills in a large club, or as main speakers in a home theater system.

Suppliers

Company
Product
Description
Supplier Links
Playback Monitors - Auro 8 - Visual Sound, Inc.
Broomall, PA, USA
Playback Monitors
Auro 8
Playback Monitors Auro 8
Samson Technologies Corp. The largest in the line is the Auro 8, featuring 8-inch Mica Impregnated Cone, Butyl Surround Woofers and ported cabinets for great bass response. The 25mm PEI Dome Tweeters make the Auro 8 an awesome full range speaker pair. With 220 Watts of peak power handling the Auro 8 can fill even the largest space with detailed high-end sound. The Auro 8 are perfect for larger playback systems, great for hallway or bar fills in a large club, or as main speakers in a home theater system.

Samson Technologies Corp.

The largest in the line is the Auro 8, featuring 8-inch Mica Impregnated Cone, Butyl Surround Woofers and ported cabinets for great bass response. The 25mm PEI Dome Tweeters make the Auro 8 an awesome full range speaker pair. With 220 Watts of peak power handling the Auro 8 can fill even the largest space with detailed high-end sound. The Auro 8 are perfect for larger playback systems, great for hallway or bar fills in a large club, or as main speakers in a home theater system.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Auro 8
Product Name Playback Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.62 inch (92 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details