Visual Sound, Inc. Rack-mount Hardware Kit ATW-RM1

Description
Audio-Technica U.S., Inc. Rack-mount hardware kit for Audio-Technica 2000 and 3000 Series wireless systems and for ATW-DA49 antenna distribution system. Allows mounting a half-rack receiver or distribution system in a 19" audio equipment rack; brings antennas to the front for improved reception.
Description
Audio-Technica U.S., Inc. Rack-mount hardware kit for Audio-Technica 2000 and 3000 Series wireless systems and for ATW-DA49 antenna distribution system. Allows mounting a half-rack receiver or distribution system in a 19" audio equipment rack; brings antennas to the front for improved reception.

Suppliers

Company
Product
Description
Supplier Links
Rack-mount Hardware Kit - ATW-RM1 - Visual Sound, Inc.
Broomall, PA, USA
Rack-mount Hardware Kit
ATW-RM1
Rack-mount Hardware Kit ATW-RM1
Audio-Technica U.S., Inc. Rack-mount hardware kit for Audio-Technica 2000 and 3000 Series wireless systems and for ATW-DA49 antenna distribution system. Allows mounting a half-rack receiver or distribution system in a 19" audio equipment rack; brings antennas to the front for improved reception.

Audio-Technica U.S., Inc.

Rack-mount hardware kit for Audio-Technica 2000 and 3000 Series wireless systems and for ATW-DA49 antenna distribution system. Allows mounting a half-rack receiver or distribution system in a 19" audio equipment rack; brings antennas to the front for improved reception.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATW-RM1
Product Name Rack-mount Hardware Kit
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details