Visual Sound, Inc. UHF Powered Dipole Antennas ATW-A54P

Description
Audio-Technica U.S., Inc. Pair of UHF (541-567 MHz) powered dipole antennas provide effective signal pickup for diversity UHF wireless systems where longer antenna runs are required. Designed for temporary or permanent installation, these antennas are powered by 12 volts provided on the antenna cable by the associated receiver or antenna distribution system. An internal gain-setting switch permits selection of +10 or +4 dB operation. Screw-terminal connections in the antennas are designed for use with RG58-type or RG8-type RF transmission cables.
Description
Audio-Technica U.S., Inc. Pair of UHF (541-567 MHz) powered dipole antennas provide effective signal pickup for diversity UHF wireless systems where longer antenna runs are required. Designed for temporary or permanent installation, these antennas are powered by 12 volts provided on the antenna cable by the associated receiver or antenna distribution system. An internal gain-setting switch permits selection of +10 or +4 dB operation. Screw-terminal connections in the antennas are designed for use with RG58-type or RG8-type RF transmission cables.

Suppliers

Company
Product
Description
Supplier Links
UHF Powered Dipole Antennas - ATW-A54P - Visual Sound, Inc.
Broomall, PA, USA
UHF Powered Dipole Antennas
ATW-A54P
UHF Powered Dipole Antennas ATW-A54P
Audio-Technica U.S., Inc. Pair of UHF (541-567 MHz) powered dipole antennas provide effective signal pickup for diversity UHF wireless systems where longer antenna runs are required. Designed for temporary or permanent installation, these antennas are powered by 12 volts provided on the antenna cable by the associated receiver or antenna distribution system. An internal gain-setting switch permits selection of +10 or +4 dB operation. Screw-terminal connections in the antennas are designed for use with RG58-type or RG8-type RF transmission cables.

Audio-Technica U.S., Inc.

Pair of UHF (541-567 MHz) powered dipole antennas provide effective signal pickup for diversity UHF wireless systems where longer antenna runs are required. Designed for temporary or permanent installation, these antennas are powered by 12 volts provided on the antenna cable by the associated receiver or antenna distribution system. An internal gain-setting switch permits selection of +10 or +4 dB operation. Screw-terminal connections in the antennas are designed for use with RG58-type or RG8-type RF transmission cables.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATW-A54P
Product Name UHF Powered Dipole Antennas
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - i5 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.6 mV/Pa (11031 mV/psi)
View Details