Visual Sound, Inc. Active Antenna Combiner Kit ATW-49CB

Description
Audio-Technica U.S., Inc. The Audio-Technica ATW-49CB Active Antenna Combiner Kit includes two Active Antenna Combiners designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas. Each Active Antenna Combiner is a broadband device (frequency range from 440 to 900 MHz) that combines two incoming RF signals into one outgoing RF signal. One set of Active Antenna Combiners enables two sets of antennas to feed one wireless receiver or distribution system. Each kit includes: two dual-input, one-output Active Antenna Combiners; two 18" BNC-to-BNC RG 58 coaxial antenna cables One set of Active Antenna Combiners enables two sets of antennas to feed one wireless receiver or distribution system Each Active Antenna Combiner is a broadband device (frequency range from 440 to 900 MHz) that combines two incoming RF signals into one outgoing RF signal Designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas The Active Antenna Combiner provides unity gain to compensate for RF signal loss associated with combining signals Also suitable for use with a variety of other receivers and antennas
Description
Audio-Technica U.S., Inc. The Audio-Technica ATW-49CB Active Antenna Combiner Kit includes two Active Antenna Combiners designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas. Each Active Antenna Combiner is a broadband device (frequency range from 440 to 900 MHz) that combines two incoming RF signals into one outgoing RF signal. One set of Active Antenna Combiners enables two sets of antennas to feed one wireless receiver or distribution system. Each kit includes: two dual-input, one-output Active Antenna Combiners; two 18" BNC-to-BNC RG 58 coaxial antenna cables One set of Active Antenna Combiners enables two sets of antennas to feed one wireless receiver or distribution system Each Active Antenna Combiner is a broadband device (frequency range from 440 to 900 MHz) that combines two incoming RF signals into one outgoing RF signal Designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas The Active Antenna Combiner provides unity gain to compensate for RF signal loss associated with combining signals Also suitable for use with a variety of other receivers and antennas

Suppliers

Company
Product
Description
Supplier Links
Active Antenna Combiner Kit - ATW-49CB - Visual Sound, Inc.
Broomall, PA, USA
Active Antenna Combiner Kit
ATW-49CB
Active Antenna Combiner Kit ATW-49CB
Audio-Technica U.S., Inc. The Audio-Technica ATW-49CB Active Antenna Combiner Kit includes two Active Antenna Combiners designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas. Each Active Antenna Combiner is a broadband device (frequency range from 440 to 900 MHz) that combines two incoming RF signals into one outgoing RF signal. One set of Active Antenna Combiners enables two sets of antennas to feed one wireless receiver or distribution system. Each kit includes: two dual-input, one-output Active Antenna Combiners; two 18" BNC-to-BNC RG 58 coaxial antenna cables One set of Active Antenna Combiners enables two sets of antennas to feed one wireless receiver or distribution system Each Active Antenna Combiner is a broadband device (frequency range from 440 to 900 MHz) that combines two incoming RF signals into one outgoing RF signal Designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas The Active Antenna Combiner provides unity gain to compensate for RF signal loss associated with combining signals Also suitable for use with a variety of other receivers and antennas

Audio-Technica U.S., Inc.

The Audio-Technica ATW-49CB Active Antenna Combiner Kit includes two Active Antenna Combiners designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas. Each Active Antenna Combiner is a broadband device (frequency range from 440 to 900 MHz) that combines two incoming RF signals into one outgoing RF signal. One set of Active Antenna Combiners enables two sets of antennas to feed one wireless receiver or distribution system.

  • Each kit includes: two dual-input, one-output Active Antenna Combiners; two 18" BNC-to-BNC RG 58 coaxial antenna cables
  • One set of Active Antenna Combiners enables two sets of antennas to feed one wireless receiver or distribution system
  • Each Active Antenna Combiner is a broadband device (frequency range from 440 to 900 MHz) that combines two incoming RF signals into one outgoing RF signal
  • Designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas
  • The Active Antenna Combiner provides unity gain to compensate for RF signal loss associated with combining signals
  • Also suitable for use with a variety of other receivers and antennas
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATW-49CB
Product Name Active Antenna Combiner Kit
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional Microphones - CEM-OB6027-8JAD403CR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details