Visual Sound, Inc. Garden Speaker (Short Base) 70 V ATS183GS

Description
Atlas Sound The Atlas Sound ATS183GS garden speaker, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter. The Atlas Sound ATS183GS garden speaker is designed to blend into any environment. They are available with two different base models. Model includes a short base for surface mounting. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landsca ping process and also eliminates the potential for theft from the construction site. The ATS183GS Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates. Available in a green finish Convenient, externally adjustable 8, 16 and 32 watt taps in 70 Volt configuration Down firing speaker cannot collect dust or condensation and is protected by triple layer grille assembly Durable 8" coaxial speakers with a 360-degree horizontal dispersion pattern Revolutionary two-piece design allows for two-phase installation Rugged construction can support up to 250 lbs. Shallow base for surface or shallow bed mounting
Description
Atlas Sound The Atlas Sound ATS183GS garden speaker, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter. The Atlas Sound ATS183GS garden speaker is designed to blend into any environment. They are available with two different base models. Model includes a short base for surface mounting. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landsca ping process and also eliminates the potential for theft from the construction site. The ATS183GS Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates. Available in a green finish Convenient, externally adjustable 8, 16 and 32 watt taps in 70 Volt configuration Down firing speaker cannot collect dust or condensation and is protected by triple layer grille assembly Durable 8" coaxial speakers with a 360-degree horizontal dispersion pattern Revolutionary two-piece design allows for two-phase installation Rugged construction can support up to 250 lbs. Shallow base for surface or shallow bed mounting

Suppliers

Company
Product
Description
Supplier Links
Garden Speaker (Short Base) 70 V - ATS183GS - Visual Sound, Inc.
Broomall, PA, USA
Garden Speaker (Short Base) 70 V
ATS183GS
Garden Speaker (Short Base) 70 V ATS183GS
Atlas Sound The Atlas Sound ATS183GS garden speaker, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter. The Atlas Sound ATS183GS garden speaker is designed to blend into any environment. They are available with two different base models. Model includes a short base for surface mounting. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landsca ping process and also eliminates the potential for theft from the construction site. The ATS183GS Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates. Available in a green finish Convenient, externally adjustable 8, 16 and 32 watt taps in 70 Volt configuration Down firing speaker cannot collect dust or condensation and is protected by triple layer grille assembly Durable 8" coaxial speakers with a 360-degree horizontal dispersion pattern Revolutionary two-piece design allows for two-phase installation Rugged construction can support up to 250 lbs. Shallow base for surface or shallow bed mounting

Atlas Sound

The Atlas Sound ATS183GS garden speaker, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter.
The Atlas Sound ATS183GS garden speaker is designed to blend into any environment. They are available with two different base models. Model includes a short base for surface mounting. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landscaping process and also eliminates the potential for theft from the construction site. The ATS183GS Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates.

  • Available in a green finish
  • Convenient, externally adjustable 8, 16 and 32 watt taps in 70 Volt configuration
  • Down firing speaker cannot collect dust or condensation and is protected by triple layer grille assembly
  • Durable 8" coaxial speakers with a 360-degree horizontal dispersion pattern
  • Revolutionary two-piece design allows for two-phase installation
  • Rugged construction can support up to 250 lbs.
  • Shallow base for surface or shallow bed mounting
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ATS183GS
Product Name Garden Speaker (Short Base) 70 V
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
CB-5 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details