Visual Sound, Inc. Cardioid Condenser Headworn Microphone ATM73cW

Description
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreens. See ATM73a.
Description
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreens. See ATM73a.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Headworn Microphone - ATM73cW - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Headworn Microphone
ATM73cW
Cardioid Condenser Headworn Microphone ATM73cW
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreens. See ATM73a.

Audio-Technica U.S., Inc.

Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreens. See ATM73a.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATM73cW
Product Name Cardioid Condenser Headworn Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Condenser Vocal Microphone - VX5 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Supercardioid
Frequency Response 40 to ? Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details