Visual Sound, Inc. Subminiature Cardioid Condenser Lavalier Microphone AT898

Description
Audio-Technica U.S., Inc. Designed to be worn as a lavalier or hidden in clothing, Audio-Technica's discreet-design cardioid AT898 offers maximum intelligibility, accurate voice reproduction and unobtrusive appearance for use in houses of worship, broadcast studios, theaters, etc. Its switchable low-frequency roll-off reduces sensitivity to popping. Battery or phantom power. Maximum intelligibility and clean, accurate reproduction for lecturers, stage and television talent, and houses of worship Low-profile design (a mere 5 mm in diameter) is ideal for applications requiring minimum visibility Operates on battery or phantom power Extensive array of provided accessories includes a clothing clip, viper clip, magnet clip and lanyard (black models only), windscreens, interchangeable single and double mic holders Accessories available separately 9.8' (3.0 m) cable permanently attached to mic, TA3F connector at power module Also available as: AT898c -- less power module; 55" (1.4 m) cable, unterminated AT898cL4 -- less power module; 55" (1.4 m) cable terminated with Lemo connector for Sennheiser SK wireless systems AT898cT4 -- less power module; 55" (1.4 m) cable terminated with TA4F connector for Shure wireless systems AT898cT5 -- less power module; 55" (1.4 m) cable terminated with TA5F connector for ATW-U101 body-pack wireless system AT898cW -- less power module; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems
Description
Audio-Technica U.S., Inc. Designed to be worn as a lavalier or hidden in clothing, Audio-Technica's discreet-design cardioid AT898 offers maximum intelligibility, accurate voice reproduction and unobtrusive appearance for use in houses of worship, broadcast studios, theaters, etc. Its switchable low-frequency roll-off reduces sensitivity to popping. Battery or phantom power. Maximum intelligibility and clean, accurate reproduction for lecturers, stage and television talent, and houses of worship Low-profile design (a mere 5 mm in diameter) is ideal for applications requiring minimum visibility Operates on battery or phantom power Extensive array of provided accessories includes a clothing clip, viper clip, magnet clip and lanyard (black models only), windscreens, interchangeable single and double mic holders Accessories available separately 9.8' (3.0 m) cable permanently attached to mic, TA3F connector at power module Also available as: AT898c -- less power module; 55" (1.4 m) cable, unterminated AT898cL4 -- less power module; 55" (1.4 m) cable terminated with Lemo connector for Sennheiser SK wireless systems AT898cT4 -- less power module; 55" (1.4 m) cable terminated with TA4F connector for Shure wireless systems AT898cT5 -- less power module; 55" (1.4 m) cable terminated with TA5F connector for ATW-U101 body-pack wireless system AT898cW -- less power module; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems

Suppliers

Company
Product
Description
Supplier Links
Subminiature Cardioid Condenser Lavalier Microphone - AT898 - Visual Sound, Inc.
Broomall, PA, USA
Subminiature Cardioid Condenser Lavalier Microphone
AT898
Subminiature Cardioid Condenser Lavalier Microphone AT898
Audio-Technica U.S., Inc. Designed to be worn as a lavalier or hidden in clothing, Audio-Technica's discreet-design cardioid AT898 offers maximum intelligibility, accurate voice reproduction and unobtrusive appearance for use in houses of worship, broadcast studios, theaters, etc. Its switchable low-frequency roll-off reduces sensitivity to popping. Battery or phantom power. Maximum intelligibility and clean, accurate reproduction for lecturers, stage and television talent, and houses of worship Low-profile design (a mere 5 mm in diameter) is ideal for applications requiring minimum visibility Operates on battery or phantom power Extensive array of provided accessories includes a clothing clip, viper clip, magnet clip and lanyard (black models only), windscreens, interchangeable single and double mic holders Accessories available separately 9.8' (3.0 m) cable permanently attached to mic, TA3F connector at power module Also available as: AT898c -- less power module; 55" (1.4 m) cable, unterminated AT898cL4 -- less power module; 55" (1.4 m) cable terminated with Lemo connector for Sennheiser SK wireless systems AT898cT4 -- less power module; 55" (1.4 m) cable terminated with TA4F connector for Shure wireless systems AT898cT5 -- less power module; 55" (1.4 m) cable terminated with TA5F connector for ATW-U101 body-pack wireless system AT898cW -- less power module; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems

Audio-Technica U.S., Inc.

Designed to be worn as a lavalier or hidden in clothing, Audio-Technica's discreet-design cardioid AT898 offers maximum intelligibility, accurate voice reproduction and unobtrusive appearance for use in houses of worship, broadcast studios, theaters, etc. Its switchable low-frequency roll-off reduces sensitivity to popping. Battery or phantom power.

  • Maximum intelligibility and clean, accurate reproduction for lecturers, stage and television talent, and houses of worship
  • Low-profile design (a mere 5 mm in diameter) is ideal for applications requiring minimum visibility
  • Operates on battery or phantom power
  • Extensive array of provided accessories includes a clothing clip, viper clip, magnet clip and lanyard (black models only), windscreens, interchangeable single and double mic holders
  • Accessories available separately
  • 9.8' (3.0 m) cable permanently attached to mic, TA3F connector at power module
  • Also available as:
  • AT898c -- less power module; 55" (1.4 m) cable, unterminated
  • AT898cL4 -- less power module; 55" (1.4 m) cable terminated with Lemo connector for Sennheiser SK wireless systems
  • AT898cT4 -- less power module; 55" (1.4 m) cable terminated with TA4F connector for Shure wireless systems
  • AT898cT5 -- less power module; 55" (1.4 m) cable terminated with TA5F connector for ATW-U101 body-pack wireless system
  • AT898cW -- less power module; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT898
Product Name Subminiature Cardioid Condenser Lavalier Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details