Visual Sound, Inc. Single-Channel 48V Phantom Power Supply AT8801

Description
Audio-Technica U.S., Inc. The AT8801 provides 48V phantom power for a single microphone. It is a line-powered device that allows the use of remote-powered microphones with systems that do not supply phantom power. Highly regulated power supply provides a constant voltage source, even with a heavily loaded input The regulator IC is internally protected to prevent overheating even if shorted The rugged steel case is finished in enamel and provides shielding from electrostatic interference Includes a plug-in power module that attaches to the electronics module with a 6' cable
Description
Audio-Technica U.S., Inc. The AT8801 provides 48V phantom power for a single microphone. It is a line-powered device that allows the use of remote-powered microphones with systems that do not supply phantom power. Highly regulated power supply provides a constant voltage source, even with a heavily loaded input The regulator IC is internally protected to prevent overheating even if shorted The rugged steel case is finished in enamel and provides shielding from electrostatic interference Includes a plug-in power module that attaches to the electronics module with a 6' cable

Suppliers

Company
Product
Description
Supplier Links
Single-Channel 48V Phantom Power Supply - AT8801 - Visual Sound, Inc.
Broomall, PA, USA
Single-Channel 48V Phantom Power Supply
AT8801
Single-Channel 48V Phantom Power Supply AT8801
Audio-Technica U.S., Inc. The AT8801 provides 48V phantom power for a single microphone. It is a line-powered device that allows the use of remote-powered microphones with systems that do not supply phantom power. Highly regulated power supply provides a constant voltage source, even with a heavily loaded input The regulator IC is internally protected to prevent overheating even if shorted The rugged steel case is finished in enamel and provides shielding from electrostatic interference Includes a plug-in power module that attaches to the electronics module with a 6' cable

Audio-Technica U.S., Inc.

The AT8801 provides 48V phantom power for a single microphone. It is a line-powered device that allows the use of remote-powered microphones with systems that do not supply phantom power.

  • Highly regulated power supply provides a constant voltage source, even with a heavily loaded input
  • The regulator IC is internally protected to prevent overheating even if shorted
  • The rugged steel case is finished in enamel and provides shielding from electrostatic interference
  • Includes a plug-in power module that attaches to the electronics module with a 6' cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT8801
Product Name Single-Channel 48V Phantom Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details