Visual Sound, Inc. Microphone Desk Stand with switch AT8666RSP

Description
Audio-Technica U.S., Inc. The low-profile AT8666RSP quick-mount desk stand base with user-programmable switch offers three settings: press on/press off, momentary on, and momentary off. The sturdy metal base is equipped with a 3-pin XLRF-type in, and an XLRM-type output connector. It is designed to fit any gooseneck microphone with an XLRM-type output.
Description
Audio-Technica U.S., Inc. The low-profile AT8666RSP quick-mount desk stand base with user-programmable switch offers three settings: press on/press off, momentary on, and momentary off. The sturdy metal base is equipped with a 3-pin XLRF-type in, and an XLRM-type output connector. It is designed to fit any gooseneck microphone with an XLRM-type output.

Suppliers

Company
Product
Description
Supplier Links
Microphone Desk Stand with switch - AT8666RSP - Visual Sound, Inc.
Broomall, PA, USA
Microphone Desk Stand with switch
AT8666RSP
Microphone Desk Stand with switch AT8666RSP
Audio-Technica U.S., Inc. The low-profile AT8666RSP quick-mount desk stand base with user-programmable switch offers three settings: press on/press off, momentary on, and momentary off. The sturdy metal base is equipped with a 3-pin XLRF-type in, and an XLRM-type output connector. It is designed to fit any gooseneck microphone with an XLRM-type output.

Audio-Technica U.S., Inc.

The low-profile AT8666RSP quick-mount desk stand base with user-programmable switch offers three settings: press on/press off, momentary on, and momentary off. The sturdy metal base is equipped with a 3-pin XLRF-type in, and an XLRM-type output connector. It is designed to fit any gooseneck microphone with an XLRM-type output.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT8666RSP
Product Name Microphone Desk Stand with switch
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details