Visual Sound, Inc. Microphone Desk Stand AT8615

Description
Audio-Technica U.S., Inc. Microphone Desk Stand Quick-mount plug-in cast-metal stand XLRF in, XLRM out connectors
Description
Audio-Technica U.S., Inc. Microphone Desk Stand Quick-mount plug-in cast-metal stand XLRF in, XLRM out connectors

Suppliers

Company
Product
Description
Supplier Links
Microphone Desk Stand - AT8615 - Visual Sound, Inc.
Broomall, PA, USA
Microphone Desk Stand
AT8615
Microphone Desk Stand AT8615
Audio-Technica U.S., Inc. Microphone Desk Stand Quick-mount plug-in cast-metal stand XLRF in, XLRM out connectors

Audio-Technica U.S., Inc.

Microphone Desk Stand

  • Quick-mount plug-in cast-metal stand
  • XLRF in, XLRM out connectors
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT8615
Product Name Microphone Desk Stand
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details