Visual Sound, Inc. Microphone Shock Mount AT8415

Description
Audio-Technica U.S., Inc. *Attenuates noise, shock and vibration transmitted through mic stands, booms and mounts *Lightweight, low-profile design is ideal for "fishpole" booms and video use *Accepts cylindrical and tapered microphones *Features a constant-tension clutch and 360° rotation *Compatible with 3/8"-16 and 5/8"-27 threaded stands Attenuates noise, shock and vibration transmitted through mic stands, booms and mounts Lightweight, low-profile design is ideal for "fishpole" booms and video use Accepts cylindrical and tapered microphones Features a constant-tension clutch and 360° rotation Compatible with 3/8"-16 and 5/8"-27 threaded stands For a complete listing of A-T's microphone mounts, please visit www.audio-technica.c om.
Description
Audio-Technica U.S., Inc. *Attenuates noise, shock and vibration transmitted through mic stands, booms and mounts *Lightweight, low-profile design is ideal for "fishpole" booms and video use *Accepts cylindrical and tapered microphones *Features a constant-tension clutch and 360° rotation *Compatible with 3/8"-16 and 5/8"-27 threaded stands Attenuates noise, shock and vibration transmitted through mic stands, booms and mounts Lightweight, low-profile design is ideal for "fishpole" booms and video use Accepts cylindrical and tapered microphones Features a constant-tension clutch and 360° rotation Compatible with 3/8"-16 and 5/8"-27 threaded stands For a complete listing of A-T's microphone mounts, please visit www.audio-technica.c om.

Suppliers

Company
Product
Description
Supplier Links
Microphone Shock Mount - AT8415 - Visual Sound, Inc.
Broomall, PA, USA
Microphone Shock Mount
AT8415
Microphone Shock Mount AT8415
Audio-Technica U.S., Inc. *Attenuates noise, shock and vibration transmitted through mic stands, booms and mounts *Lightweight, low-profile design is ideal for "fishpole" booms and video use *Accepts cylindrical and tapered microphones *Features a constant-tension clutch and 360° rotation *Compatible with 3/8"-16 and 5/8"-27 threaded stands Attenuates noise, shock and vibration transmitted through mic stands, booms and mounts Lightweight, low-profile design is ideal for "fishpole" booms and video use Accepts cylindrical and tapered microphones Features a constant-tension clutch and 360° rotation Compatible with 3/8"-16 and 5/8"-27 threaded stands For a complete listing of A-T's microphone mounts, please visit www.audio-technica.c om.

Audio-Technica U.S., Inc.

*Attenuates noise, shock and vibration transmitted through mic stands, booms and mounts *Lightweight, low-profile design is ideal for "fishpole" booms and video use *Accepts cylindrical and tapered microphones *Features a constant-tension clutch and 360° rotation *Compatible with 3/8"-16 and 5/8"-27 threaded stands

  • Attenuates noise, shock and vibration transmitted through mic stands, booms and mounts
  • Lightweight, low-profile design is ideal for "fishpole" booms and video use
  • Accepts cylindrical and tapered microphones
  • Features a constant-tension clutch and 360° rotation
  • Compatible with 3/8"-16 and 5/8"-27 threaded stands
  • For a complete listing of A-T's microphone mounts, please visit www.audio-technica.com.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT8415
Product Name Microphone Shock Mount
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
 - DM-3.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details