Visual Sound, Inc. Multi-pattern Condenser Microphone AT2050

Description
Audio-Technica U.S., Inc. The versatile AT2050 provides consistent, superior performance in switchable cardioid, omnidirectional and figure-of-eight polar pattern settings. Its dual large diaphragms are gold-vaporized and aged to achieve optimum characteristics over years of use. Equipped with a switchable 80 Hz high-pass filter and 10 dB pad, the microphone is ideal for studio and live sound use on vocals, piano, strings, drum overheads, guitar amps, and more.
Description
Audio-Technica U.S., Inc. The versatile AT2050 provides consistent, superior performance in switchable cardioid, omnidirectional and figure-of-eight polar pattern settings. Its dual large diaphragms are gold-vaporized and aged to achieve optimum characteristics over years of use. Equipped with a switchable 80 Hz high-pass filter and 10 dB pad, the microphone is ideal for studio and live sound use on vocals, piano, strings, drum overheads, guitar amps, and more.

Suppliers

Company
Product
Description
Supplier Links
Multi-pattern Condenser Microphone - AT2050 - Visual Sound, Inc.
Broomall, PA, USA
Multi-pattern Condenser Microphone
AT2050
Multi-pattern Condenser Microphone AT2050
Audio-Technica U.S., Inc. The versatile AT2050 provides consistent, superior performance in switchable cardioid, omnidirectional and figure-of-eight polar pattern settings. Its dual large diaphragms are gold-vaporized and aged to achieve optimum characteristics over years of use. Equipped with a switchable 80 Hz high-pass filter and 10 dB pad, the microphone is ideal for studio and live sound use on vocals, piano, strings, drum overheads, guitar amps, and more.

Audio-Technica U.S., Inc.

The versatile AT2050 provides consistent, superior performance in switchable cardioid, omnidirectional and figure-of-eight polar pattern settings. Its dual large diaphragms are gold-vaporized and aged to achieve optimum characteristics over years of use. Equipped with a switchable 80 Hz high-pass filter and 10 dB pad, the microphone is ideal for studio and live sound use on vocals, piano, strings, drum overheads, guitar amps, and more.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT2050
Product Name Multi-pattern Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details