Visual Sound, Inc. Side-Address Cardioid Condenser Microphone AT2020

Description
Audio-Technica U.S., Inc. Audio-Technica's stringent quality and consistency standards set the AT2020 apart from other mics in its class. Its low-mass diaphragm is custom-engineered for extended frequency response and superior transient response. With rugged construction for durable performance, the microphone offers a wide dynamic range and handles high SPLs with ease. The AT2020: the new standard for affordable side-address studio condensers. The price/performance standard in side-address studio condenser microphone technology Ideal for project/home-studio applications High SPL handling and wide dynamic range provide unmatched versatility Custom-engineered low-mass diaphragm provides extended frequency response and superior transient response Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Pivoting, threaded stand mount attaches securely for easy and precise placement of the microphone
Description
Audio-Technica U.S., Inc. Audio-Technica's stringent quality and consistency standards set the AT2020 apart from other mics in its class. Its low-mass diaphragm is custom-engineered for extended frequency response and superior transient response. With rugged construction for durable performance, the microphone offers a wide dynamic range and handles high SPLs with ease. The AT2020: the new standard for affordable side-address studio condensers. The price/performance standard in side-address studio condenser microphone technology Ideal for project/home-studio applications High SPL handling and wide dynamic range provide unmatched versatility Custom-engineered low-mass diaphragm provides extended frequency response and superior transient response Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Pivoting, threaded stand mount attaches securely for easy and precise placement of the microphone

Suppliers

Company
Product
Description
Supplier Links
Side-Address Cardioid Condenser Microphone - AT2020 - Visual Sound, Inc.
Broomall, PA, USA
Side-Address Cardioid Condenser Microphone
AT2020
Side-Address Cardioid Condenser Microphone AT2020
Audio-Technica U.S., Inc. Audio-Technica's stringent quality and consistency standards set the AT2020 apart from other mics in its class. Its low-mass diaphragm is custom-engineered for extended frequency response and superior transient response. With rugged construction for durable performance, the microphone offers a wide dynamic range and handles high SPLs with ease. The AT2020: the new standard for affordable side-address studio condensers. The price/performance standard in side-address studio condenser microphone technology Ideal for project/home-studio applications High SPL handling and wide dynamic range provide unmatched versatility Custom-engineered low-mass diaphragm provides extended frequency response and superior transient response Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Pivoting, threaded stand mount attaches securely for easy and precise placement of the microphone

Audio-Technica U.S., Inc.

Audio-Technica's stringent quality and consistency standards set the AT2020 apart from other mics in its class. Its low-mass diaphragm is custom-engineered for extended frequency response and superior transient response. With rugged construction for durable performance, the microphone offers a wide dynamic range and handles high SPLs with ease. The AT2020: the new standard for affordable side-address studio condensers.

  • The price/performance standard in side-address studio condenser microphone technology
  • Ideal for project/home-studio applications
  • High SPL handling and wide dynamic range provide unmatched versatility
  • Custom-engineered low-mass diaphragm provides extended frequency response and superior transient response
  • Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source
  • Pivoting, threaded stand mount attaches securely for easy and precise placement of the microphone
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT2020
Product Name Side-Address Cardioid Condenser Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details