Visual Sound, Inc. Amplified WallBaffle Speaker ASWB1

Description
Bogen Communications, Inc. Bogen Model AS1 is an 8", cone-type loudspeaker, complete with a built-in 1-watt amplifier and volume control. Volume control allows adjustment of the paging level at each speaker location in the system. The speaker is available unmounted or fully assembled in a wall baffle (Model ASWB1), on a white ceiling grille (Model ASWG1), or on a white ceiling grille with a detachable knob for volume control (ASWG1DK). *8" cone speaker for excellent audio quality. *Self-contained 1W amplifier. *Built-in volume control. *Interfaces with 600-ohm telephone line. *3/8" particle board construction. *Simulated walnut finish. *Easy wall mount installation.
Description
Bogen Communications, Inc. Bogen Model AS1 is an 8", cone-type loudspeaker, complete with a built-in 1-watt amplifier and volume control. Volume control allows adjustment of the paging level at each speaker location in the system. The speaker is available unmounted or fully assembled in a wall baffle (Model ASWB1), on a white ceiling grille (Model ASWG1), or on a white ceiling grille with a detachable knob for volume control (ASWG1DK). *8" cone speaker for excellent audio quality. *Self-contained 1W amplifier. *Built-in volume control. *Interfaces with 600-ohm telephone line. *3/8" particle board construction. *Simulated walnut finish. *Easy wall mount installation.

Suppliers

Company
Product
Description
Supplier Links
Amplified WallBaffle Speaker - ASWB1 - Visual Sound, Inc.
Broomall, PA, USA
Amplified WallBaffle Speaker
ASWB1
Amplified WallBaffle Speaker ASWB1
Bogen Communications, Inc. Bogen Model AS1 is an 8", cone-type loudspeaker, complete with a built-in 1-watt amplifier and volume control. Volume control allows adjustment of the paging level at each speaker location in the system. The speaker is available unmounted or fully assembled in a wall baffle (Model ASWB1), on a white ceiling grille (Model ASWG1), or on a white ceiling grille with a detachable knob for volume control (ASWG1DK). *8" cone speaker for excellent audio quality. *Self-contained 1W amplifier. *Built-in volume control. *Interfaces with 600-ohm telephone line. *3/8" particle board construction. *Simulated walnut finish. *Easy wall mount installation.

Bogen Communications, Inc.

Bogen Model AS1 is an 8", cone-type loudspeaker, complete with a built-in 1-watt amplifier and volume control. Volume control allows adjustment of the paging level at each speaker location in the system. The speaker is available unmounted or fully assembled in a wall baffle (Model ASWB1), on a white ceiling grille (Model ASWG1), or on a white ceiling grille with a detachable knob for volume control (ASWG1DK). *8" cone speaker for excellent audio quality. *Self-contained 1W amplifier. *Built-in volume control. *Interfaces with 600-ohm telephone line. *3/8" particle board construction. *Simulated walnut finish. *Easy wall mount installation.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASWB1
Product Name Amplified WallBaffle Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526801 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1173-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 520 Hz
Weight 0.20 g (0.01 oz)
View Details