Visual Sound, Inc. 3-way full range system ASR690e

Description
EAW - Eastern Acoustic Works, Inc. A bi-amplified or tri-amplified 3-way full range system in a horizontally formatted enclosure. Includes (2) 12 in woofers, (1) horn-loaded 10 in MF cone and (1) 1.4 in exit/2.5 in voice coil neodymium HF compression driver on a 90° x 45° constant directivity horn. Horizontally formatted 3-way system EAW patented Radial Phase PlugT technology Neodymium magnet HF compression driver with 2.5-in voice coil Horn-loaded MF/HF, 90° x 45° dispersion pattern (2) 12 in LF Slant loaded array; 10 in MF; 1.4 in exit HF Switchable powering configurations: bi-amplified (passive MF/HF) or tri-amplified Digital signal processor required to achieve specified performance
Description
EAW - Eastern Acoustic Works, Inc. A bi-amplified or tri-amplified 3-way full range system in a horizontally formatted enclosure. Includes (2) 12 in woofers, (1) horn-loaded 10 in MF cone and (1) 1.4 in exit/2.5 in voice coil neodymium HF compression driver on a 90° x 45° constant directivity horn. Horizontally formatted 3-way system EAW patented Radial Phase PlugT technology Neodymium magnet HF compression driver with 2.5-in voice coil Horn-loaded MF/HF, 90° x 45° dispersion pattern (2) 12 in LF Slant loaded array; 10 in MF; 1.4 in exit HF Switchable powering configurations: bi-amplified (passive MF/HF) or tri-amplified Digital signal processor required to achieve specified performance

Suppliers

Company
Product
Description
Supplier Links
3-way full range system - ASR690e - Visual Sound, Inc.
Broomall, PA, USA
3-way full range system
ASR690e
3-way full range system ASR690e
EAW - Eastern Acoustic Works, Inc. A bi-amplified or tri-amplified 3-way full range system in a horizontally formatted enclosure. Includes (2) 12 in woofers, (1) horn-loaded 10 in MF cone and (1) 1.4 in exit/2.5 in voice coil neodymium HF compression driver on a 90° x 45° constant directivity horn. Horizontally formatted 3-way system EAW patented Radial Phase PlugT technology Neodymium magnet HF compression driver with 2.5-in voice coil Horn-loaded MF/HF, 90° x 45° dispersion pattern (2) 12 in LF Slant loaded array; 10 in MF; 1.4 in exit HF Switchable powering configurations: bi-amplified (passive MF/HF) or tri-amplified Digital signal processor required to achieve specified performance

EAW - Eastern Acoustic Works, Inc.

A bi-amplified or tri-amplified 3-way full range system in a horizontally formatted enclosure. Includes (2) 12 in woofers, (1) horn-loaded 10 in MF cone and (1) 1.4 in exit/2.5 in voice coil neodymium HF compression driver on a 90° x 45° constant directivity horn.

  • Horizontally formatted 3-way system
  • EAW patented Radial Phase PlugT technology
  • Neodymium magnet HF compression driver with 2.5-in voice coil
  • Horn-loaded MF/HF, 90° x 45° dispersion pattern
  • (2) 12 in LF Slant loaded array; 10 in MF; 1.4 in exit HF
  • Switchable powering configurations: bi-amplified (passive MF/HF) or tri-amplified
  • Digital signal processor required to achieve specified performance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASR690e
Product Name 3-way full range system
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 168 ohms
Sensitivity 95 dB
Size 0.20 inch (5 mm)
View Details
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 3 ohms
Size 13.50 inch (343 mm)
View Details