Visual Sound, Inc. 40-Inch AccuSync™ Series LCD TV ASPV40-AVT-LS

Description
NEC Display Solutions Impress, educate and entertain both customers and employees alike by transforming your lobby with the NEC Digital Signage Lobby Solution. This all-in-one package, highlighted by the 40" NEC AccuSync™ PV40 digital LCD TV, is designed to provide a cost-effective, turnkey solution that is highly flexible and easily editable. Even non-technical users have the ability to tailor rich media content to a variety of applications. High-definition 40" NEC LCD display provides optimal resolution (1366 x 768) Integrated tuner allows for high-definition broadcast capabilities Detachable TruSurround® XT speaker provides virtual surround sound solution Custom tilt wall mounting system provides for a clean look SceneStudio Pro content management software provides users the ability to author and play back rich multimedia content EscapeWire Solutions design voucher facilitates the development of custom lobby signage templates NOW Micro Medius Digital Engine features an Intel Core Duo processor and boasts a sleek and small form factor Tripp Lite TLP606B power strip features six outlets and built-in AC surge suppression
Description
NEC Display Solutions Impress, educate and entertain both customers and employees alike by transforming your lobby with the NEC Digital Signage Lobby Solution. This all-in-one package, highlighted by the 40" NEC AccuSync™ PV40 digital LCD TV, is designed to provide a cost-effective, turnkey solution that is highly flexible and easily editable. Even non-technical users have the ability to tailor rich media content to a variety of applications. High-definition 40" NEC LCD display provides optimal resolution (1366 x 768) Integrated tuner allows for high-definition broadcast capabilities Detachable TruSurround® XT speaker provides virtual surround sound solution Custom tilt wall mounting system provides for a clean look SceneStudio Pro content management software provides users the ability to author and play back rich multimedia content EscapeWire Solutions design voucher facilitates the development of custom lobby signage templates NOW Micro Medius Digital Engine features an Intel Core Duo processor and boasts a sleek and small form factor Tripp Lite TLP606B power strip features six outlets and built-in AC surge suppression

Suppliers

Company
Product
Description
Supplier Links
40-Inch AccuSync™ Series LCD TV - ASPV40-AVT-LS - Visual Sound, Inc.
Broomall, PA, USA
40-Inch AccuSync™ Series LCD TV
ASPV40-AVT-LS
40-Inch AccuSync™ Series LCD TV ASPV40-AVT-LS
NEC Display Solutions Impress, educate and entertain both customers and employees alike by transforming your lobby with the NEC Digital Signage Lobby Solution. This all-in-one package, highlighted by the 40" NEC AccuSync™ PV40 digital LCD TV, is designed to provide a cost-effective, turnkey solution that is highly flexible and easily editable. Even non-technical users have the ability to tailor rich media content to a variety of applications. High-definition 40" NEC LCD display provides optimal resolution (1366 x 768) Integrated tuner allows for high-definition broadcast capabilities Detachable TruSurround® XT speaker provides virtual surround sound solution Custom tilt wall mounting system provides for a clean look SceneStudio Pro content management software provides users the ability to author and play back rich multimedia content EscapeWire Solutions design voucher facilitates the development of custom lobby signage templates NOW Micro Medius Digital Engine features an Intel Core Duo processor and boasts a sleek and small form factor Tripp Lite TLP606B power strip features six outlets and built-in AC surge suppression

NEC Display Solutions

Impress, educate and entertain both customers and employees alike by transforming your lobby with the NEC Digital Signage Lobby Solution. This all-in-one package, highlighted by the 40" NEC AccuSync™ PV40 digital LCD TV, is designed to provide a cost-effective, turnkey solution that is highly flexible and easily editable. Even non-technical users have the ability to tailor rich media content to a variety of applications.

  • High-definition 40" NEC LCD display provides optimal resolution (1366 x 768)
  • Integrated tuner allows for high-definition broadcast capabilities
  • Detachable TruSurround® XT speaker provides virtual surround sound solution
  • Custom tilt wall mounting system provides for a clean look
  • SceneStudio Pro content management software provides users the ability to author and play back rich multimedia content
  • EscapeWire Solutions design voucher facilitates the development of custom lobby signage templates
  • NOW Micro Medius Digital Engine features an Intel Core Duo processor and boasts a sleek and small form factor
  • Tripp Lite TLP606B power strip features six outlets and built-in AC surge suppression
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ASPV40-AVT-LS
Product Name 40-Inch AccuSync™ Series LCD TV
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details