Visual Sound, Inc. 32-Inch AccuSync™ Multimedia Series LCD with Digital Tuner ASPV32-AVT

Description
NEC Display Solutions AccuSync™ Multimedia Series, 32" AccuSync™ LCD with Digital Tuner Equip your home with the NEC AccuSync Multimedia Series, large-screen digital televisions that boast feature-rich affordability. Available in 32", 40" and 46" screen sizes, these displays are ideal for users looking to boost the visual excitement of their home entertainment systems. Integrated HD tuner delivers remarkable screen performance Detachable TruSurround® XT speakers provide virtual surround sound solution (included) HDMI connectivity w/ HDCP support connects you to the latest, most advanced peripherals XtraView® technology provides for some of the widest-angle views in the industry 5000:1 dynamic contrast ratio enhances your view Swivel stand expands viewing options Rest easy with a 1-year limited warranty
Description
NEC Display Solutions AccuSync™ Multimedia Series, 32" AccuSync™ LCD with Digital Tuner Equip your home with the NEC AccuSync Multimedia Series, large-screen digital televisions that boast feature-rich affordability. Available in 32", 40" and 46" screen sizes, these displays are ideal for users looking to boost the visual excitement of their home entertainment systems. Integrated HD tuner delivers remarkable screen performance Detachable TruSurround® XT speakers provide virtual surround sound solution (included) HDMI connectivity w/ HDCP support connects you to the latest, most advanced peripherals XtraView® technology provides for some of the widest-angle views in the industry 5000:1 dynamic contrast ratio enhances your view Swivel stand expands viewing options Rest easy with a 1-year limited warranty

Suppliers

Company
Product
Description
Supplier Links
32-Inch AccuSync™ Multimedia Series LCD with Digital Tuner - ASPV32-AVT - Visual Sound, Inc.
Broomall, PA, USA
32-Inch AccuSync™ Multimedia Series LCD with Digital Tuner
ASPV32-AVT
32-Inch AccuSync™ Multimedia Series LCD with Digital Tuner ASPV32-AVT
NEC Display Solutions AccuSync™ Multimedia Series, 32" AccuSync™ LCD with Digital Tuner Equip your home with the NEC AccuSync Multimedia Series, large-screen digital televisions that boast feature-rich affordability. Available in 32", 40" and 46" screen sizes, these displays are ideal for users looking to boost the visual excitement of their home entertainment systems. Integrated HD tuner delivers remarkable screen performance Detachable TruSurround® XT speakers provide virtual surround sound solution (included) HDMI connectivity w/ HDCP support connects you to the latest, most advanced peripherals XtraView® technology provides for some of the widest-angle views in the industry 5000:1 dynamic contrast ratio enhances your view Swivel stand expands viewing options Rest easy with a 1-year limited warranty

NEC Display Solutions

AccuSync™ Multimedia Series, 32" AccuSync™ LCD with Digital Tuner

Equip your home with the NEC AccuSync Multimedia Series, large-screen digital televisions that boast feature-rich affordability. Available in 32", 40" and 46" screen sizes, these displays are ideal for users looking to boost the visual excitement of their home entertainment systems.

  • Integrated HD tuner delivers remarkable screen performance
  • Detachable TruSurround® XT speakers provide virtual surround sound solution (included)
  • HDMI connectivity w/ HDCP support connects you to the latest, most advanced peripherals
  • XtraView® technology provides for some of the widest-angle views in the industry
  • 5000:1 dynamic contrast ratio enhances your view
  • Swivel stand expands viewing options
  • Rest easy with a 1-year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ASPV32-AVT
Product Name 32-Inch AccuSync™ Multimedia Series LCD with Digital Tuner
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540006 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Express Plus Series Industrial LCD Display - EXP1910-RL-CA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details
Specs
Color Color
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 11.9 inch (302 mm)
View Details