Visual Sound, Inc. Ultra Long Excursion High Power Dual 18" Subwoofer ASB7128

Description
JBL Professional The ASB7128 is a high power, lightweight front-loaded vented subwoofer enclosure housing two of JBL's exclusive 2269H Ultra Long Excursion 18" Differential Drive® woofers. This woofer features neodymium magnet, dual voice coils and dual gaps, JBL's exclusive Vented Gap Cooling™ and ultra robust composite cone for high excursion and extra long life. Woofer is capable of a peak-to-peak maximum excursion of 89 mm (3.5"). 2 x 2269H 18" Differential Drive® dual voice coil dual gap, neodymium magnet transducers 4000 watts continuous pink noise, 16000 watts peak power handling capacity Ultra Long Excursion Large vent area for high output with low distortion Parallel/Discrete switchable input mode For ground-stacked or suspended applications in stand-alone arrays or in combination with other AE Series products
Description
JBL Professional The ASB7128 is a high power, lightweight front-loaded vented subwoofer enclosure housing two of JBL's exclusive 2269H Ultra Long Excursion 18" Differential Drive® woofers. This woofer features neodymium magnet, dual voice coils and dual gaps, JBL's exclusive Vented Gap Cooling™ and ultra robust composite cone for high excursion and extra long life. Woofer is capable of a peak-to-peak maximum excursion of 89 mm (3.5"). 2 x 2269H 18" Differential Drive® dual voice coil dual gap, neodymium magnet transducers 4000 watts continuous pink noise, 16000 watts peak power handling capacity Ultra Long Excursion Large vent area for high output with low distortion Parallel/Discrete switchable input mode For ground-stacked or suspended applications in stand-alone arrays or in combination with other AE Series products

Suppliers

Company
Product
Description
Supplier Links
Ultra Long Excursion High Power Dual 18
Broomall, PA, USA
Ultra Long Excursion High Power Dual 18" Subwoofer
ASB7128
Ultra Long Excursion High Power Dual 18" Subwoofer ASB7128
JBL Professional The ASB7128 is a high power, lightweight front-loaded vented subwoofer enclosure housing two of JBL's exclusive 2269H Ultra Long Excursion 18" Differential Drive® woofers. This woofer features neodymium magnet, dual voice coils and dual gaps, JBL's exclusive Vented Gap Cooling™ and ultra robust composite cone for high excursion and extra long life. Woofer is capable of a peak-to-peak maximum excursion of 89 mm (3.5"). 2 x 2269H 18" Differential Drive® dual voice coil dual gap, neodymium magnet transducers 4000 watts continuous pink noise, 16000 watts peak power handling capacity Ultra Long Excursion Large vent area for high output with low distortion Parallel/Discrete switchable input mode For ground-stacked or suspended applications in stand-alone arrays or in combination with other AE Series products

JBL Professional

The ASB7128 is a high power, lightweight front-loaded vented subwoofer enclosure housing two of JBL's exclusive 2269H Ultra Long Excursion 18" Differential Drive® woofers. This woofer features neodymium magnet, dual voice coils and dual gaps, JBL's exclusive Vented Gap Cooling™ and ultra robust composite cone for high excursion and extra long life. Woofer is capable of a peak-to-peak maximum excursion of 89 mm (3.5").

  • 2 x 2269H 18" Differential Drive® dual voice coil dual gap, neodymium magnet transducers
  • 4000 watts continuous pink noise, 16000 watts peak power handling capacity
  • Ultra Long Excursion
  • Large vent area for high output with low distortion
  • Parallel/Discrete switchable input mode
  • For ground-stacked or suspended applications in stand-alone arrays or in combination with other AE Series products
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASB7128
Product Name Ultra Long Excursion High Power Dual 18" Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527046 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 8 ohms
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1500 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details