Visual Sound, Inc. Compact High Power Single 12" Subwoofer ASB6112

Description
JBL Professional The ASB6112 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's 2263H Differential Drive® dual coil dual gap 12" woofer. This woofer features neodymium magnet and ultra robust cone for extra long life.
Description
JBL Professional The ASB6112 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's 2263H Differential Drive® dual coil dual gap 12" woofer. This woofer features neodymium magnet and ultra robust cone for extra long life.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Compact High Power Single 12" Subwoofer
ASB6112
Compact High Power Single 12" Subwoofer ASB6112
JBL Professional The ASB6112 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's 2263H Differential Drive® dual coil dual gap 12" woofer. This woofer features neodymium magnet and ultra robust cone for extra long life.

JBL Professional

The ASB6112 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's 2263H Differential Drive® dual coil dual gap 12" woofer. This woofer features neodymium magnet and ultra robust cone for extra long life.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASB6112
Product Name Compact High Power Single 12" Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2780 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details