Visual Sound, Inc. 3-way full-range system AS690e

Description
EAW - Eastern Acoustic Works, Inc. - Vertically formatted 3-way full-range system EAW patented Radial Phase Plugä technology Neodymium magnet HF compression driver with 2.5 inch voice coil Horn-loaded MF/HF 90° x 45° dispersion pattern (2) 12-inch LF Slant loaded array; 10 in MF; and more. A bi-amplified or tri-amplified 3-way full range system in a trapezoidal enclosure. Includes (2) 12-inch woofers a horn-loaded 10-inch MF cone and a 1.4-inch exit/2.5-inch voice coil neodymium HF compression driver on a 90° x 45° constant directivity horn
Description
EAW - Eastern Acoustic Works, Inc. - Vertically formatted 3-way full-range system EAW patented Radial Phase Plugä technology Neodymium magnet HF compression driver with 2.5 inch voice coil Horn-loaded MF/HF 90° x 45° dispersion pattern (2) 12-inch LF Slant loaded array; 10 in MF; and more. A bi-amplified or tri-amplified 3-way full range system in a trapezoidal enclosure. Includes (2) 12-inch woofers a horn-loaded 10-inch MF cone and a 1.4-inch exit/2.5-inch voice coil neodymium HF compression driver on a 90° x 45° constant directivity horn

Suppliers

Company
Product
Description
Supplier Links
3-way full-range system - AS690e - Visual Sound, Inc.
Broomall, PA, USA
3-way full-range system
AS690e
3-way full-range system AS690e
EAW - Eastern Acoustic Works, Inc. - Vertically formatted 3-way full-range system EAW patented Radial Phase Plugä technology Neodymium magnet HF compression driver with 2.5 inch voice coil Horn-loaded MF/HF 90° x 45° dispersion pattern (2) 12-inch LF Slant loaded array; 10 in MF; and more. A bi-amplified or tri-amplified 3-way full range system in a trapezoidal enclosure. Includes (2) 12-inch woofers a horn-loaded 10-inch MF cone and a 1.4-inch exit/2.5-inch voice coil neodymium HF compression driver on a 90° x 45° constant directivity horn

EAW - Eastern Acoustic Works, Inc. - Vertically formatted 3-way full-range system EAW patented Radial Phase Plugä technology Neodymium magnet HF compression driver with 2.5 inch voice coil Horn-loaded MF/HF 90° x 45° dispersion pattern (2) 12-inch LF Slant loaded array; 10 in MF; and more.

A bi-amplified or tri-amplified 3-way full range system in a trapezoidal enclosure. Includes (2) 12-inch woofers a horn-loaded 10-inch MF cone and a 1.4-inch exit/2.5-inch voice coil neodymium HF compression driver on a 90° x 45° constant directivity horn

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AS690e
Product Name 3-way full-range system
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 550 ohms
Sensitivity 97.5 dB
Size 0.20 inch (5 mm)
View Details