Visual Sound, Inc. Dedicated LF array module AS415e

Description
EAW - Eastern Acoustic Works, Inc. Single direct radiating 15 inch LF woofer Enclosure angle ideal for arraying with two AS460e mid/high loudspeakers Digital signal processor required to achieve specified performance A dedicated LF array module with a single direct radiating 15 in woofer for use with AS460e or AS490e. The AS415e offers lower frequency extension but less SPL capability than the AS422e.
Description
EAW - Eastern Acoustic Works, Inc. Single direct radiating 15 inch LF woofer Enclosure angle ideal for arraying with two AS460e mid/high loudspeakers Digital signal processor required to achieve specified performance A dedicated LF array module with a single direct radiating 15 in woofer for use with AS460e or AS490e. The AS415e offers lower frequency extension but less SPL capability than the AS422e.

Suppliers

Company
Product
Description
Supplier Links
Dedicated LF array module - AS415e - Visual Sound, Inc.
Broomall, PA, USA
Dedicated LF array module
AS415e
Dedicated LF array module AS415e
EAW - Eastern Acoustic Works, Inc. Single direct radiating 15 inch LF woofer Enclosure angle ideal for arraying with two AS460e mid/high loudspeakers Digital signal processor required to achieve specified performance A dedicated LF array module with a single direct radiating 15 in woofer for use with AS460e or AS490e. The AS415e offers lower frequency extension but less SPL capability than the AS422e.

EAW - Eastern Acoustic Works, Inc. Single direct radiating 15 inch LF woofer Enclosure angle ideal for arraying with two AS460e mid/high loudspeakers Digital signal processor required to achieve specified performance

A dedicated LF array module with a single direct radiating 15 in woofer for use with AS460e or AS490e. The AS415e offers lower frequency extension but less SPL capability than the AS422e.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AS415e
Product Name Dedicated LF array module
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 553 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details