Visual Sound, Inc. 19" Value Widescreen Desktop Monitor w/ Built-In Speakers AS191WM-BK

Description
NEC Display Solutions Go wide and get green with the 19" NEC AccuSync AS191WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions
Description
NEC Display Solutions Go wide and get green with the 19" NEC AccuSync AS191WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" Value Widescreen Desktop Monitor w/ Built-In Speakers
AS191WM-BK
19" Value Widescreen Desktop Monitor w/ Built-In Speakers AS191WM-BK
NEC Display Solutions Go wide and get green with the 19" NEC AccuSync AS191WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions

NEC Display Solutions

Go wide and get green with the 19" NEC AccuSync AS191WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-sized business environments.

  • Wide-format screen increases productivity by expanding your working area to view multiple application windows
  • Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems
  • Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video
  • Energy efficiency is optimized as a result of the display's "green" technology
  • ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight
  • Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number AS191WM-BK
Product Name 19" Value Widescreen Desktop Monitor w/ Built-In Speakers
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765350 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
17 Inch Panel Mount LCD Monitor - AMG-17IPPC01T1 - Amongo Technology Co., Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types DVI; VGA; VGA/DVI
View Details
72
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details